Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
RF Connector N-Type Panel Mount Jack 4 H
RF COAX CONNECTOR, TYPE N, JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 082-6712-433358 | 115-082-6712-433358-ND | 082-6712-433358 | 82AH0973 |
| Product Name | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | N-Type Connector | Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | Type N |