Radiall RF & Microwave 1002-1551-019

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
1002-1551-019
RF & Microwave 1002-1551-019
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 1002-1551-019 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1002-1551-019
RF Coaxial Cable Mount Connector 1002-1551-019
SMC Straight Female Cable Connectors

SMC Straight Female Cable Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-1002-1551-019-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-1002-1551-019-ND
Coaxial Connector (RF) Assemblies 2201-1002-1551-019-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1002-1551-019 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1002-1551-019
RF Connectors / Coaxial Connectors 1002-1551-019
RF Connectors / Coaxial Connectors SMC F STR NA CL 2.6/50D

RF Connectors / Coaxial Connectors SMC F STR NA CL 2.6/50D

Buy Now

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1002-1551-019 1002-1551-019 2201-1002-1551-019-ND 1002-1551-019
Product Name RF & Microwave RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers