BNC, HD Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
HD-BNC Edge Mount PCB Jack 75 Ohm
Amphenol RF 034-1018-12G RF Adapter
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connector, HD-BNC Edge Mount PCB Jack, 12G Optimized, Bulkhead, 75 Ohm / Individual Bag
RF COAXIAL, HD BNC JACK, 75 OHM, PCB; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Board Edge / End Launch; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper;RoHS Compliant: Yes
RF Connectors / Coaxial Connectors PCB EDGE MOUNT BULKHEAD
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Richardson RFPD | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2492-ND | 034-1018-12G | 2856352 | 034-1018-12G | 11AC2475 | 13AC9550 | 034-1018-12G |
| Product Name | Coaxial Connector (RF) Assemblies | BNC Connector | Coaxial Adapters | RF Coaxial Board Mount Connector | Rf Connector, Hd-Bnc Edge Mount Pcb Jack, 12G Optimized, Bulkhead, 75 Ohm / Individual Bag Amphenol Rf | Rf Coaxial, Hd Bnc Jack, 75 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||||||
| Connector Type | BNC; Jack, Female Socket | BNC | BNC | BNC | |||
| Mounting | Board Edge, End Launch; Panel Mount | Edge Mount |