TE Connectivity RF Connector Launchers 1052684-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .38 MM  [.015 INCH ] Product Length : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .38 MM  [.015 INCH ] Product Length : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1052684-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1052684-1
RF Connector Launchers 1052684-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .38 MM  [.015 INCH ] Product Length : 9.53 MM  [.375 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 4 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Pin Diameter Accepted : .38 MM  [.015 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • RF Contact Captivation Method : Mechanical

Other


  • Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable.
  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 4

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Type : SMA
  • Sealable : No
Buy Now
RF Coaxial Panel Mount Connector - 1052684-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
1052684-1
RF Coaxial Panel Mount Connector 1052684-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
2052 3500 02 Rohs Compliant Amp - Te Connectivity - 92C1680 - Newark, An Avnet Company
Chicago, IL, United States
2052 3500 02 Rohs Compliant Amp - Te Connectivity
92C1680
2052 3500 02 Rohs Compliant Amp - Te Connectivity 92C1680
2052 3500 02 ROHS COMPLIANT: YES

2052 3500 02 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 1052684-1 1052684-1 92C1680
Product Name RF Connector Launchers RF Coaxial Panel Mount Connector 2052 3500 02 Rohs Compliant Amp - Te Connectivity
Connector Type SMA
Unlock Full Specs
to access all available technical data