Amphenol Corporation N-Type Connector 082-6650

Description
N-Type Straight cable Plug 50 Ohm
Request a Quote Datasheet
Description
N-Type Straight cable Plug 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Connector - 082-6650 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
082-6650
N-Type Connector 082-6650
N-Type Straight cable Plug 50 Ohm

N-Type Straight cable Plug 50 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
082-6650
Connectors 082-6650
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Assemblies - ARF3099-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3099-ND
Coaxial Connector (RF) Assemblies ARF3099-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 082-6650 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
082-6650
RF Coaxial Cable Mount Connector 082-6650
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Connectors / Coaxial Connectors - 082-6650 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-6650
RF Connectors / Coaxial Connectors 082-6650
RF Connectors / Coaxial Connectors RF Connector N Type Field Installable

RF Connectors / Coaxial Connectors RF Connector N Type Field Installable

Buy Now Datasheet
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 72AC9932 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
72AC9932
Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 72AC9932
RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

RF COAXIAL, N PLUG, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Clamp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 082-6650 ARF3099-ND 082-6650 082-6650 72AC9932
Product Name N-Type Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors Rf Coaxial, N Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 5465272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors - 1053137-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers