Amphenol RF Coaxial Connector (RF) Assemblies 082-6712-705590

Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet
Description
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 115-082-6712-705590-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
115-082-6712-705590-ND
Coaxial Connector (RF) Assemblies 115-082-6712-705590-ND
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Swedesboro, NJ, United States
N-Type Connector
082-6712-705590
N-Type Connector 082-6712-705590
RF Connector N-Type Panel Mount Jack 4 H

RF Connector N-Type Panel Mount Jack 4 H

Buy Now
RF Coaxial Panel Mount Connector - 082-6712-705590 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
082-6712-705590
RF Coaxial Panel Mount Connector 082-6712-705590
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf - 82AH0974 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf
82AH0974
Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf 82AH0974
RF COAX CONNECTOR, TYPE N, JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18Hz; Product Range:-RoHS Compliant: Yes

RF COAX CONNECTOR, TYPE N, JACK, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18Hz; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 115-082-6712-705590-ND 082-6712-705590 082-6712-705590 82AH0974
Product Name Coaxial Connector (RF) Assemblies N-Type Connector RF Coaxial Panel Mount Connector Rf Coax Connector, Type N, Jack, 50 Ohm; Connector Type Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - A34402-ND - DigiKey
Specs
Connector Type BNC; SMA
Gender Female / Jack
Mounting Panel Mount
View Details
4 suppliers
SMA Female 2 Hole Panel Mount Connector without Teflon - ET-SFS-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2177795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC; Type N
Geometry Straight
Frequency 11.000 GHz
View Details