Richardson RFPD Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 21
Product Name Notes
50 Ohm 1.85 mm Jack, Edge Launch Compression Mount
50 Ohm 1.85 mm Jack, Vertical Compression Mount, Microstrip
50 Ohm 1.85 mm Jack, Vertical Compression Mount, Stripline
75 Ohm Screw-On Right Angle Female Cable Connectors
75 Ohm Screw-On Right Angle Male P.C. Board Receptacles
75 Ohm Screw-On Straight Female Cable Connectors
75 Ohm Screw-On Straight Male Bulkhead Jack Receptacles
75 Ohm Screw-On Straight Male Bulkhead Mounted Cable Jack
75 Ohm Screw-On Straight Male Cable Jack
75 Ohm Screw-On Straight Male P.C. Board Receptacles
BMR 75 OHM TERMINATOR 1%
BNC RF Connectors
BNC Twin Plug
Circular Sealed RJ-45 Connectors
Coaxial Insert Plug .085""-.086"" Semi Rigid Cable 50 Ohm
Compression Coax Board-to-Board
F connectors have been a standard for the CATV industry for over thirty years. Bodies are nickel-plated with either Delrin or Teflon insulators. Center contacts are available in either gold...
F Series and G Series RF Connectors
F Type Right Angle PCB Jack Through Hole 75 Ohm
F Type Straight Crimp Jack for RG-179 RG-187 75 Ohm Bulkhead
F Type Straight Crimp Plug for RG-179 RG-187 75 Ohm
F Type Straight Crimp Plug for RG-180 RG-195 B1855A B8218 75 Ohm
F Type Straight Crimp Plug for RG-59 75 Ohm
F Type Straight Crimp Plug for RG-6 75 Ohm
F Type Straight Solder Plug for .085 Semi-Rigid 50 Ohm
F-Type Connector
FME Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
FME Straight Crimp Jack for RG-58 LMR-195 50 Ohm
FME Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
FME Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Jack Assembly, Straight PC Mount, Kwiqmate
Jack Assembly. RA PC Mount, 155 Legs Kwiqmate.
Jack, Bulkhead, 75 Ohm, COML BNC Connectors
Male Compression Type (Crimp/Solder Pins). Plugs and Jacks: Standard Twinax plugs are IBM style compression, or clamp method attachable. The pins, which are one gold and one silver for external...
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/67-0004. Gold Plated Straight Plug for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/67B0010. Gold Plated Straight Plug for Flexible Cable, Crimp Type (Cable Type RG-179)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68-0004. Gold Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68-0104. Silver Plated Straight Jack for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68B0009. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/68B0010. Gold Plated Straight Jack for Flexible Cable, Crimp Type (Cable Type RG-179)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69-0004. Gold Plated Right Angle Plug for Flexible Cable, Clamp Type (Cable Type RG-316)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/69B0008. Gold Plated Right Angle Plug for Flexible Cable, Crimp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/70-0004. Gold Plated Bulkhead Jack for Flexible Cable, Clamp Type (Cable Type RG-178)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/71-0001. Gold Plated Bulkhead Jack for Flexible Solder Pot Contact Rear Mount
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/71-0002. Gold Plated Bulkhead Jack for Flexible Solder Pot Contact Front Mount
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/96-0001. Gold Plated SMB Right Angle P.C. Board Jack Receptacle (Leg Length 0.155 in)
MIL-PRF-39012 QPL Connectors. SMB and SMC Series. M39012/96-0006. Silver Plated SMB Right Angle P.C. Board Jack Receptacle (Leg Length 0.093 in)
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0001. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.155 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0002. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.125 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0003. Gold Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.093 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/95-0006. Silver Plated SMB Straight P.C. Board Jack Receptacle (leg length 0.093 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/96-0002. Gold Plated SMB Right Angle P.C. Board Jack Receptacle (leg length 0.125 in).
MIL-PRF-39012 QPL Connectors. SMB Series. M39012/96-0003. Gold Plated SMB Right Angle P.C. Board Jack Receptacle (leg length 0.093 in).
Mini-UHF Right Angle Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
Mini-UHF Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
Mini-UHF Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
Mini-UHF Straight Crimp Jack for RG-58 LMR-195 50 Ohm
Mini-UHF Straight Crimp Jack for RG-59 50 Ohm
Mini-UHF Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
Mini-UHF Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
Mini-UHF Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Mini-UHF Straight Crimp Plug for RG-8X LMR-240 50 Ohm
MMCX right angle cable plug(m)
MXP straight PCB plug(m)
N Series Plug RG 217
N Series RF Connectors
N type Edge Mount Jack w/ Flange and Threads (TFE Insul for reflow). V-Bite ® PC Edge Mount: The V-Bite ® is an industry award winning design PCB connector with...
N type Edge Mount Jack w/ Flge Under Shield TFE Ins. for reflow. The V-Bite ® is an industry award winning design PCB connector with all the advantages a designer...
N Type Right Angle Clamp Plug for RG-58 LMR-195 50 Ohm
N Type Right Angle Crimp Jack for LMR-195 50 Ohm Bulkhead
N Type Right Angle Crimp Plug for LMR-200 50 Ohm
N Type Right Angle Crimp Plug for LMR-400 50 Ohm
N Type Right Angle Crimp Plug for LMR-600 50 Ohm
N Type Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
N Type Right Angle Crimp Plug for RG-214 50 Ohm
N Type Right Angle Crimp Plug for RG-58 LMR-195 50 Ohm
N Type Right Angle Crimp Plug for RG-8X LMR-240 50 Ohm
N Type Right Angle Crimp Plug Optimized for LMR-240 50 Ohm
N Type Right Angle PCB Jack Through Hole 50 Ohm
N Type Right Angle Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead Low PIM
N Type Right Angle Solder Plug for .085 Semi-Rigid 50 Ohm
N Type Right Angle Solder Plug for .141 Semi-Rigid 50 Ohm
N Type Right Angle Solder Plug for .250 Semi-Rigid 50 Ohm
N Type Straight Clamp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
N Type Straight Clamp Jack for RG-58 LMR-195 50 Ohm
N Type Straight Clamp Jack for RG-8 RG-213 RG-393 50 Ohm
N Type Straight Clamp Plug for LMR-400 50 Ohm
N Type Straight Clamp Plug for RG-58 LMR-195 50 Ohm
N Type Straight Clamp Plug for RG-8 RG-213 RG-393 50 Ohm
N Type Straight Crimp Jack for LMR-200 50 Ohm Bulkhead
N Type Straight Crimp Jack for LMR-200 50 Ohm
N Type Straight Crimp Jack for LMR-400 50 Ohm Bulkhead
N Type Straight Crimp Jack for LMR-400 50 Ohm
N Type Straight Crimp Jack for LMR-600 50 Ohm Bulkhead
N Type Straight Crimp Jack for LMR-600 50 Ohm
N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange IP68
N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm 4-Hole Flange
N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead IP68
N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
N Type Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
N Type Straight Crimp Jack for RG-178 RG-196 50 Ohm Bulkhead
N Type Straight Crimp Jack for RG-214 50 Ohm
N Type Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead IP68
N Type Straight Crimp Jack for RG-316 Double Braided 50 Ohm Bulkhead
N Type Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm 4-Hole Flange
N Type Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm Bulkhead
N Type Straight Crimp Jack for RG-55 RG-142 RG-223 50 Ohm
N Type Straight Crimp Jack for RG-58 LMR-195 50 Ohm 4-Hole Flange
N Type Straight Crimp Jack for RG-58 LMR-195 50 Ohm Bulkhead
N Type Straight Crimp Jack for RG-58 LMR-195 50 Ohm
N Type Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm Bulkhead
N Type Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm
N Type Straight Crimp Jack for RG-8X LMR-240 50 Ohm Bulkhead
N Type Straight Crimp Jack for RG-8X LMR-240 50 Ohm
N Type Straight Crimp Jack Optimized for LMR-195 Bulkhead 50 Ohm
N Type Straight Crimp Jack Optimized for LMR-240 50 Ohm
N Type Straight Crimp Jack Optimized for LMR-240 Bulkhead 50 Ohm
N Type Straight Crimp Plug for LMR-200 50 Ohm
N Type Straight Crimp Plug for LMR-300 50 Ohm
N Type Straight Crimp Plug for LMR-400 50 Ohm Reverse Polarized
N Type Straight Crimp Plug for LMR-400 50 Ohm
N Type Straight Crimp Plug for LMR-600 50 Ohm
N Type Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
N Type Straight Crimp Plug for RG-214 50 Ohm
N Type Straight Crimp Plug for RG-316 Double Braided 50 Ohm
N Type Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm Reverse Polarized
N Type Straight Crimp Plug for RG-58 LMR-195 50 Ohm
N Type Straight Crimp Plug for RG-58 Plenum 50 Ohm
N Type Straight Crimp Plug for RG-59 50 Ohm
N Type Straight Crimp Plug for RG-6 50 Ohm
N Type Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
N Type Straight Crimp Plug for RG-8X LMR-240 50 Ohm Reverse Polarized
N Type Straight Crimp Plug for RG-8X LMR-240 50 Ohm
N Type Straight Crimp Plug Optimized for LMR-195 50 Ohm
N Type Straight Crimp Plug Optimized for LMR-240 50 Ohm
N Type Straight Jack Flat Tab 50 Ohm 4-Hole Flange
N Type Straight Jack Round Post 50 Ohm 4-Hole Flange
N Type Straight Jack Round Post 50 Ohm Press-Fit
N Type Straight Jack Round Post 50 Ohm
N Type Straight Jack Solder Cup 50 Ohm 2H Flange
N Type Straight Jack Solder Cup 50 Ohm 4-Hole Flange
N Type Straight Jack Solder Cup 50 Ohm Bulkhead
N Type Straight Jack Solder Cup 50 Ohm Round Flange
N Type Straight PCB Jack Through Hole 50 Ohm Bulkhead
N Type Straight Plug Round Post 50 Ohm 4-Hole Flange
N Type Straight Plug Solder Cup 50 Ohm 4-Hole Flange
N Type Straight Solder Jack for .085 Semi-Rigid 50 Ohm 4-Hole Flange
N Type Straight Solder Jack for .085 Semi-Rigid 50 Ohm Bulkhead
N Type Straight Solder Jack for .085 Semi-Rigid 50 Ohm
N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm 4-Hole Flange
N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead
N Type Straight Solder Jack for .141 Semi-Rigid 50 Ohm
N Type Straight Solder Jack for .250 Semi-Rigid 50 Ohm 4-Hole Flange
N Type Straight Solder Jack for .250 Semi-Rigid 50 Ohm Bulkhead
N Type Straight Solder Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
N Type Straight Solder Plug for .085 Semi-Rigid 50 Ohm
N Type Straight Solder Plug for .141 Semi-Rigid 50 Ohm Low PIM
N Type Straight Solder Plug for .141 Semi-Rigid 50 Ohm
N Type Straight Solder Plug for .250 Semi-Rigid 50 Ohm
N-Type Connector
Plug, RTANG, 75 Ohm, COML BNC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Right Angle Plug. Kwiqmate Connector Crimp Type, RG-316
SMA/QMA RF Connectors
SMB Bulkhead Mounted Right Angle Male Cable Jack
SMB Bulkhead Mounted Right Angle Male Jack P.C. Board Receptacles
SMB Bulkhead Mounted Straight Cable Connectors
SMB Bulkhead Mounted Straight Male Jack P.C. Board Receptacles
SMB RF Connectors
SMB Right Angle Female Cable Connectors
SMB Right Angle Female P.C. Board Plug Receptacles
SMB Right Angle Male Bulkhead Jack Receptacles
SMB Right Angle Male Cable Jack
SMB Right Angle Male P.C. Board Jack Receptacles
SMB Straight Female Cable Connectors
SMB Straight Female P.C. Board Plug Receptacles
SMB Straight Male Bulkhead Cable Jack
SMB Straight Male Bulkhead Jack Receptacles
SMB Straight Male Cable Jack
SMB Straight Male Jack P.C.B. Mount Receptacle.
SMB Straight Male P.C. Board Jack Receptacles
SMC Connector
SMC End Launch Jack for 0.062 inch PCB 50 Ohm Bulkhead
SMC Right Angle Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMC Right Angle PCB Jack Through Hole 50 Ohm
SMC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Bulkhead
SMC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm
SMC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
SMC Straight Crimp Plug for RG-58 LMR-195 50 Ohm
SMC Straight Jack Solder Cup 50 Ohm Bulkhead
SMC Straight Male Jack Receptacles
SMC Straight Male Panel Jack Receptacles
SMC Straight PCB Jack Through Hole 50 Ohm Bulkhead
SMC Straight PCB Jack Through Hole 50 Ohm
SMC Straight Solder Plug for .085 Semi-Rigid 50 Ohm
SMP Female Direct Solder .047 Cable
SMP Female Direct Solder .085,086 Cable
SMP Male End Launch 50 ohm Limited Detent
SMP Male SMT Vertical 50 ohm Limited Detent
SMP Male SMT Vertical Limited Detent
Spring Probe Connectors (SPC)
SSMC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm
These surface mount P.C. board receptacles are available in top mount or edge mount types, in SMA, SMB, SMC, SSMB, SSMC, and 75Ω series. When mounted, they withstand torque, shear,...
Three Piece Straight Plug. Crimp Type, RG-316. Kwiqmate.
TNC RF Connectors
Twin BNC RF Connectors
TWINAX Straight Clamp Plug for B8227 100 Ohm
TWINAX Straight Jack Solder Cup 78 Ohm Bulkhead
Type C Coax, Standard DIN Contacts
Type N Right Angle Crimp Plug Optimized for LMR-195 50 Ohm
UHF Connector
UHF Reducing Adapter RG-58
UHF Reducing Adapter RG-59
UHF Straight Clamp Plug for RG-58 LMR-195 50 Ohm
UHF Straight Crimp Jack for RG-58 LMR-195 50 Ohm
UHF Straight Crimp Jack for RG-8 RG-213 RG-393 50 Ohm
UHF Straight Crimp Plug for LMR-200 50 Ohm
UHF Straight Crimp Plug for LMR-400 50 Ohm
UHF Straight Crimp Plug for RG-214 50 Ohm
UHF Straight Crimp Plug for RG-55 RG-142 RG-223 50 Ohm
UHF Straight Crimp Plug for RG-58 LMR-195 50 Ohm
UHF Straight Crimp Plug for RG-59 50 Ohm
UHF Straight Crimp Plug for RG-8 RG-213 RG-393 50 Ohm
UHF Straight Crimp Plug for RG-8X LMR-240 50 Ohm
UHF Straight Solder Plug for RG-8 RG-213 RG-393 50 Ohm PL-259 Type
Ultra Miniature Coax Connectors (UMCC) & Cable Assemblies

<< Prev Next >>