Richardson RFPD Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 7-16 DIN Female 4-Hole Flange, Panel Mount Receptacle; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female 4-Hole Flange, Panel Mount with .111 I.D. Solder Cup; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female 4-Hole Flange, Panel Mount, for .141 Semi-Rigid Cable; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Clamp, for RG-8/U Type and Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Crimp, for RG-142/X and RG-55/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Crimp, for RG-58/U and LMR-200; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Combination, Straight or Right Angle Crimp, for RG-8/X Type and Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Female Crimp Straight, for LMR-600; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for LMR-600; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-142/U and RG-55/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-58/U and LMR-200; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-8/U and Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Combination, Straight or Right Angle Crimp, for RG-8/X; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Crimp Plug, Straight for RG-8/U, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| 7-16 DIN Male Crimp, Straight for LMR-600; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Female 1-Hole Bulkhead Front Mount, with D-Flat, Solder; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female 1-Hole Front Mount Bulkhead, with D-Flat, Solder Cup; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female 4-Hole Flange, Panel Mount Solder Cup .720 On Center; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Rear Mount Bulkhead, with D-Flat and O-Ring, for RG58/U, Cable Group C; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Socket Straight, for RG8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Straight, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Crimp Straight, for Proflex, Cable Group P; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Die cast Front Mount Bulkhead, with D-Flat Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Font Mount Bulkhead, with .500 Mounting Threads, no hardware, insulated, with D-Flat, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Front Mount Bulkhead, with D-Flat, No Solder Cup with Lockwasher; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Front Mount Bulkhead, with Solder Cup and BeCu Contact; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Insulated Front Mount Bulkhead, with D-Flat, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Thermopla stic | |
| BNC 50 OHM Female Right Angle Bulkhead Rear Mount with D-Flat, O-Ring and Solder Cup; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount(Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle High Profile Printed Circuit Board Mount, (Black) with D-Flat, Post Leg with No Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) With D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount (White) with D-Flat, Snap Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Low Profile Printed Circuit Board Mount 50 OHM, (Black) with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Die cast Zinc with Triple D-Flat Post Leg with Hardware; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Right Angle Printed Circuit Board Mount, Short, Die cast Zinc, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Twist-On, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, Post Leg, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount (Black) with D-Flat, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical High Profile Printed Circuit Board Mount(White) with D-Flat, with Snap Legs with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical Low Profile Printed Circuit Board Mount (Black) With D-Flat, with snap legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female Vertical Printed Circuit Board Mount, 3 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Vertical Printed Circuit Board Mount, 4 Legs; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female Wallplate Flush Rear Mount Crimp, Rear Mount Bulkhead for RG-58/U (LAN); Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female Wallplate Flush Rear Mount Twist-On, for RG-58/U (LAN); Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Female, 4-Hole Flange, Panel Mount, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount (White) with D-Flat, Post Leg with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Female, Right Angle High Profile Printed Circuit Board Mount(White), with D-FLAT, with Snap Legs, with Hardware; Body Plating-ABS ,Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 50 OHM Male Crimp for RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for LMR-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for LMR-200; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for LMR;-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for Motorola White Teflon RG-58 Plenum; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for Proflex; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Crimp Plug for RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for RG-174/U and RG-316/U, (Small FERR.) Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug for RG-8X; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Crimp Plug for RG58/U, Cable Group C; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug Straight for RG58/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug Straight, for RG-174/U and RG-316/U, (Large FERR; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Crimp Plug Straight, for RG58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Front Mount Bulkhead Plug, D-Flat; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Quick Disconnect Crimp Plug, Universal for BNC 50 OHM, TNC and N for RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC 50 OHM Male Right Angle Clamp Plug for RG-58/U, RG-142/U and RG-55/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for LMR-200; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for LMR-200; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for RG-55/U and RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug for RG-58/U; Body Plating-Silver ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Male Right Angle Crimp Plug, RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp for LMR 200 ; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp for RG-8/U and RG-213/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp Straight, for Belden 89913, Plenum; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Solder Clamp, Straight for RG-8X/U, Cable Group X; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Delrin | |
| BNC 50 OHM Male Solder Solder Clamp for Proflex; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Male Solderless Plug for RG58/U, RG-142/U and RG-55/U; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC 50 OHM Male Straight Crimp Plug with Large Ferrule, Double Shield for RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC 50 OHM Male Twist-On Plug Straight, for RG58/U; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Female Crimp Jack Straight for CommScope 735; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Crimp Jack Straight for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Crimp Jack Straight for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Crimp Straight for RG-59/U Plenum; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Crimp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Font Mount Bulkhead with Insulated Body, D-Flat; Body Plating-Nickel, Contact Plating-Gold | |
| BNC 75 OHM Female Font Mount Bulkhead, D-Flat, Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Rear Mount Bulkhead Crimp, D-Flat, O-Ring for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Rear Mount Bulkhead Crimp, D-Flat, O-Ring for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Female Rear Mount Bulkhead Crimp, D-Flat, O-Ring, Solder only Pin for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Right Angle Low Profile PCB Mount with Post Legs, White Body; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Polypropy lene | |
| BNC 75 OHM Female Right Angle PCB Mount High Frequency, Machined, (Long), Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Female Solder Clamp for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Female Twist On for RG-59/U, Cable Group D; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Male Clamp Straight, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Compression Crimp Straight, for RG-59; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| BNC 75 OHM Male Compression Crimp Straight, for RG-6; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| BNC 75 OHM Male Crimp Plug, for Belden 1164A and Belden 8212; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for Belden 8279; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for Belden 8281/U Double Shield; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC 75 OHM Male Crimp Plug, for Belden 8281; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for Commscope 735; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-11/U Type Belden 8238; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-179/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-59/U Type and Belden 1506A; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-6/U Type Plenum; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp Plug, for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp, for Belden 8281; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Male Quick Disconnect Crimp, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Male Right Angle Clamp Plug, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for Commscope 735; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-179/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Right Angle Crimp Plug, for RG-6/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC 75 OHM Male Solder Clamp Straight, for Belden 8281; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| BNC 75 OHM Male Twist-On, for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-174/U, Max. Panel Thickness 0.140 in | |
| BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-174/U, Max. Panel Thickness 0.200 in | |
| BNC Connector and Inseries Adapter, Rear Mount with D-Flat & O-Ring for RG-58/U | |
| BNC Female 1-Hole Front Mount Bulkhead, without Hardware, Solder Cup; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Crimp Rear Mount Bulkhead, with D-Flat, Max Panel Thickness .25"", for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| BNC Female Crimp Rear Mount Bulkhead, with Short Ferrule stud and Ferrule, with Hardware Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Crimp Socket Straight, for RG-58/U; Body Plating-Stainless Steel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Front Mount Bulkhead Crimp for RG-174/U and RG-316/U, Cable Group B; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Right Angle Printed Circuit Board Mount, Long, High Frequency Connector; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Female Vertical Printed Circuit Board Mount .5inches On Center; Body Plating-Nickel ,Contact Plating-Silver and Dielectric-Teflon | |
| BNC Male Crimp Plug for LMR-400; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Crimp Plug, for RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Crimp Plug, for RG-174/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Crimp Straight with BeCu Contact, RG-58/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Crimp, Quick-Disconnect, for 20 AWG RG-58/U Only; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Crimp, RG-142/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Delrin | |
| BNC Male Front Mount Bulkhead Plug, D-Flat without Solder Tab; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Right Angle Crimp Plug for RG-55/U and RG-142/U; Body Plating-Silver ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Male Right Angle Crimp Plug, RG-174A/U and RG-316/U; Body Plating-Nickel ,Contact Plating-Gold and Dielectric-Teflon | |
| BNC Plug Crimp 75 Ohm | |
| BNC Plug, Crimp 75 Ohm | |
| Bomar's true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these rugged connectors maintain... | |
| Custom RF Solution | |
| F Female Rear Mount Bulkhead with Hex Flange and Solder Tab; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Female Right Angle PCB Mount, 4 Legs (Long); Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Female Right Angle PCB Mount, 4 Legs (Short); Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Female Vertical PCB Mount with Solder Tab; Body Plating-Nickel, Contact Plating-Tin and Dielectric-Polypropy lene | |
| F Male Crimp Straight Weatherproof, with no Pin, Gasket and Silicon Gel, for RG-6/U, Cable Group Q; Body Plating-Nickel | |
| F Male Crimp Straight, for RG-59/U, Cable Group D; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polypropy lene | |
| F Male Crimp Straight, for RG-6/U, Cable Group Q; Body Plating-Nickel, Contact Plating-Nickel and Dielectric-Polyethyl ene | |
| Female Bulkhead N Connector, Rear Mount with Double D-Flat, for 0.141 in Semi-Rigid Cable | |
| Female Bulkhead SMA Connectors and In-series Adapters, Rear Mount with D-Flat, for RG-174/U | |
| Female Bulkhead SMA Connectors and In-series Adapters, Reat mount with Solder Cup & D-flat | |
| Female Crimp Bulkhead N Connector, Rear Mount with O-Ring, for RG-316/U Double Shield | |
| Female Crimp Bulkhead N Connector, Rear Mount with O-Ring, for RG-58/U | |
| Female Panel Mount Adapter. 4 hole flange, SMA female to N female. | |
| Female Panel Mount N Connector 4 Hole Flange with Slotted Terminal Contact | |
| Female Panel Mount N Connector 4 Hole Flange | |
| Female Panel Mount N Connector Mini 4 Hole Flange with Post Terminal, 0.260 in Extended Dielectric & O-Ring | |
| Female Panel Mount N Connector Mini 4 Hole Flange with Post Terminal, 0.730 in Extended Dielectric & O-Ring | |
| Female Right Angle PCB Mount F Connector (4 Leg. Long.) | |
| FME Female Crimp Straight, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female Crimp Straight, for RG-8/X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Female Jack Crimp Straight; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male Crimp, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to BNC Female Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| FME Male to FME Male Straight Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| Left Hand Thread, Diecast Body. TNC Female Right Angle PCB Mount. | |
| MALE CRIMP FOR BELDEN 9913 & TIMES LMR-400; HEX & KNURLED SHELL, WITH HEAT SHRINK. The majority of N type connectors are installed at remote sites exposed to the environment. | |
| Male Crimp N Connector and In-Series Adapter, for Belden 9913 & TIMES LMR-400 | |
| Male Crimp N Connector and In-Series Adapter, for RD-174/U & RG-316/U | |
| Male Crimp N Connector and In-Series Adapter, for RG-142/U | |
| Male Crimp N Connector and In-Series Adapter, for RG-8/X & TIMES LMR-240 | |
| Male Crimp TNC 50 Ohm Connector and In-Series Adapter, for RG-58/U | |
| MCX Male Crimp Plug Connector, for RG-174/U | |
| MCX Male Crimp Plug Connector, for RG-316/U double shield | |
| MMCX Female Crimp Jack Straight, For RG-174/U and RG-316/U; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| Modified TNC Male Clamp with Extended Metric Threads, FCC 15 for RG-174/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| N 50 Ohm Female Crimp Rear Mount Bulkhead with O-Ring, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Rear Mount Bulkhead, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for LMR-600; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for Proflex; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-5/8/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-8/U Type, LMR®-400 and Belden 9913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Crimp Straight, for RG-8/X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Front Mount Bulkhead with No D-Flat; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Front Mount Bulkhead, Double D-Flat; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Long Front Mount Bulkhead, Double D-Flat; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Rear Mount Bulkhead with Double D-Flat Solder, for .085 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Rear Mount Bulkhead with Double D-Flat Solder, for .250 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp 4-Hole Flange Panel Mount for RG-58/U and RG-142/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp Straight, for RG-142/U and RG-58/U; Body Plating-Silver, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| N 50 Ohm Female Solder Clamp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female Solder Clamp Straight, for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| N 50 Ohm Female, 2-Hole Flange Panel Mount; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female, 4-Hole Flange Panel Mount with Beryllium Copper Contact; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female, 4-Hole Flange Panel Mount, UG-58A/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Female, 4-Hole Flange Panel Mount; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male 4-Hole Flange, Panel Mount, Solder Cup; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-142/U and RG-55/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, for RG-8/X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Right Angle, Square Body, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for Belden 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for LMR-600; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for Motorola White Teflon; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for Proflex; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-316 and RG-174/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Crimp Straight, for RG-9/U and RG-214/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Quick Disconnect Crimp, for RG-58/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for .085 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for .141 Semi-Rigid Cable; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for Belden 50 Ohm 89913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for Proflex; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8/U and RG-213/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8/U Type, LMR;-400 and Belden 50 Ohm 9913; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Clamp Straight, for RG-8X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm Male Solder Plug Straight; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Female Solder Clamp, for RG-8/X and LMR-240, Cable Group X | |
| N 50 Ohm, Male Solder Clamp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Male Solder Clamp Straight for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Male Solder Clamp Straight for RG-58/U and RG-142/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N 50 Ohm, Male Solder Clamp Straight for RG-58/U and RG-142/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Crimp Rear Mount Bulkhead, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Crimp Straight, for LMR-400; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Crimp Straight, for RG-174/U and RG-316/U; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Front Mount Bulkhead, .375 Opening, Solder Cup, BERYLLIUM COPPER Contact; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Front Mount Bulkhead, BNC Thread, D-Flat, O-Ring; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Long Front Mount Bulkhead, Double D-Flat, Pin .137; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Rear Mount Bulkhead Crimp, O-Ring, for LMR-240, Cable Group X; Body Plating-White Bronze, Contact Plating-Gold and Dielectric-Teflon | |
| N Female Solder Clamp Straight, for LMR-200; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to BNC Female Front Mount Bulkhead Adapter; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Female to N Female Front Mount Bulkhead Adapter; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| N Female Vertical Bulkhead, Double D-Flat with Hardware; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| N JACK, 4 HOLE FLANGE WITH SLOTTED EXTENDED CONTACT, 50 ohm | |
| N Male (plug) straight, solder pin connector for LMR-400; Cable Goup I; WB-G-T, with Heat Shrink Tubing | |
| N Male (plug) straight, Solid Center Conductors, Solderless Center Conductor Connector for Times LMR-400, Cable Goup I; WB-G-T, with Heat Shrink Tubing | |
| N Male Crimp for RG-8/X; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Male Crimp Right Angle Square Body; Body Plating-Nickel, Contact Plating-Gold, Dielectric-Teflon and Housing Plating-Nickel | |
| N Male Crimp Straight, for LMR-300; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| N Male to BNC Male Straight Adapter; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| N Plug, Crimp | |
| QMA Plug, Crimp (Snap Lock), for RG-8X; Belden 9258; Commscope BWC-240, BWC-240R; Micro 8/U; REMEE 1600; Saxton 8315; Times LMR-240, LMR-240 Ultraflex. | |
| Reducer, for RG-500 and RFU-58/U; Body Plating-Nickel | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SMA Connector and In-Series Adapter, for 0.085 Semi-Rigid Cable | |
| SMA Connector and In-Series Adapter, for RG-58/U | |
| SMA Female, 2-Hole Panel Mount, .196 inch Extended Dielectric, Post Terminal; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Female, 2-Hole Panel Mount, .590 inch Extended Dielectric, Post Terminal; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Female, 4-Hole Flange, Panel Mount, Receptacle (.012 Diaprobe); Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Male 3 Piece Crimp Straight, for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Male 3 Piece Crimp Straight; Body Plating-Gold, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Male Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMA Male Right Angle Crimp, for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| SMB Vertical Jack PCB Mount Connector | |
| SSMA Jack, Receptacle | |
| Standard BNC Connectors: Bomar’s true 75 ohm BNC connectors fit all standard broadcast cables in addition to standard RG cables utilizing standard existing tooling. Made from precision machined brass, these... | |
| TNC 50 Ohm Female 2-Hole Flange, Panel Mount with Solder Cup; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female 4-Hole Flange, Panel Mount with Beryllium Copper Contact and Tapped Holes; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female 4-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female Clamp Jack Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for RG-58/U Type; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Crimp Straight for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Front Mount Bulkhead D-Flat, Solder Pot with Beryllium Copper Contact; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female Front Mount Bulkhead D-Flat; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-316/U Double Shield; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Rear Mount Crimp Bulkhead for RG-8/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female Right Angle Die cast PCB Mount with Triple D Flat, Die cast Zinc; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, Black Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene | |
| TNC 50 Ohm Female, Right Angle Low Profile PCB Mount, White Valox, Post Leg with Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene | |
| TNC 50 Ohm Female, Vertical Low Profile PCB Mount, Black Valox, Post Leg, No Hardware; Body Plating-ABS, Contact Plating-Gold and Dielectric-Polypropy lene | |
| TNC 50 Ohm Male Crimp for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for LMR;-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Crimp for Motorola White Teflon; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Crimp for Motorola White Teflon; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Crimp Plug, Reverse Polarity (Gender), For RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Quick Disconnect Crimp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Right Angle Crimp for LMR-200; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Right Angle Crimp for RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Right Angle Crimp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for LMR-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for Proflex; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for RG-142/U and RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for RG-58/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 50 Ohm Male Solder Clamp for RG-8/U Type, LMR-400 and Belden 9913I; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solder Clamp for RG-8X; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC 50 Ohm Male Solderless Plug Clamp for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| TNC 50 Ohm Male Twist-On Plug for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| TNC 75 Ohm Male Clamp Solder Plug for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| TNC 75 Ohm Male Crimp for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 75 Ohm Male Rear Mount Bulkhead Crimp for RG-59/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Delrin | |
| TNC 75 Ohm Male Solderless Plug Clamp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| TNC Female Bulkhead Crimp WIFI and Broadband Connector. Rear mount, reverse polarity (Gender), for RG-178/U. | |
| TNC Female Crimp Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| TNC Male Crimp Plug, Reverse Polarity (Gender), For RG-174/U and RG-316/U; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| U.FL to SMA Jack Bulkhead | |
| UHF Female 2-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Female 4-Hole Flange, Panel Mount; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Female 4-Hole Flange, Panel Mount; Body Plating-Silver, Contact Plating-Gold and Dielectric-Teflon | |
| UHF Female Clamp Straight for RG-8/U and LMR-400; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Delrin | |
| UHF Female Crimp Straight, for RG-58/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Front Mount Bulkhead, 5 inch; Body Plating-Nickel, Contact Plating-Gold and Dielectric-Teflon | |
| UHF Female Front Mount Bulkhead, D-Flat; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Female Front Mount Bulkhead, D-Flat; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Rear Mount Bulkhead; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Solder Clamp Straight for LMR-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Solder Clamp Straight for RG-58/U, RG-142/U and RG-55/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Female Solder Clamp Straight for RG-8/U, RG-213/U and RG-9/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF JACK, CLAMP. Availability of UHF connectors for LDF4-50A ½ inch Andrew Heliax® cable was limited to the secondary market when manufacturing ceased several years ago. RF Connectors division of... | |
| UHF Male Crimp Straight for Belden 89913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for Proflex; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-142/U andRG-55/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-58/U and LMR-200; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for RG-58/U and LMR;-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-59/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-8/U and RG-213/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for RG-8/U Type, LMR-400 and Belden 9913; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Crimp Straight for RG-8X; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Crimp Straight for RG-9/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Push-On Plug for RG-58/U and LMR;-200; Body Plating-Nickel, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Solder Plug for RG-8/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-DAP | |
| UHF Male Solder Plug for RG-8/U; Body Plating-Silver, Contact Plating-Silver and Dielectric-Teflon | |
| UHF Male Waterproof Plug Straight for RG-8/U; Body Plating-Nickel, Contact Plating-Silver and Dielectric-Teflon | |
| UHF PLUG, CLAMP. Availability of UHF connectors for LDF4-50A ½ inch Andrew Heliax® cable was limited to the secondary market when manufacturing ceased several years ago. RF Connectors division of... | |
| Vertical Jack PCB Mount Connector (MCX Female) | |
| WiFi and Broadband Male Crimp Right Angle Connector. MC Card, RF-316/U. |
| << Prev | Next >> |