Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
N-Type Straight Crimp Plug for RG-8 RG-213 50 Ohm
RF Connectors / Coaxial Connectors STRT PLG TIMES/BELD.
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9880, 89880, Times AA4478, AA4479; Contact Material:Brass RoHS Compliant: Yes
| Amphenol RF | DigiKey | Richardson RFPD | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 082-4426-11RFX | ARFX1882-ND | 082-4426-11RFX | 082-4426-11RFX | 082-4426-11RFX | 93F1455 |
| Product Name | Type N RF Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | RF Connectors / Coaxial Connectors | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | Type N | Type N | ||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | Straight; Straight Plug | ||
| Mounting | Free Hanging (In-Line) |