Amphenol Corporation Coaxial Connector (RF) Assemblies 034-1123-12G

Description
BNC, HD Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
BNC, HD Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3198-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3198-ND
Coaxial Connector (RF) Assemblies ARF3198-ND
BNC, HD Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1123-12G - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1123-12G
RF Coaxial Cable Mount Connector 034-1123-12G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
BNC Connector - 034-1123-12G - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-1123-12G
BNC Connector 034-1123-12G
HD-BNC Straight Cable Jack 75 Ohm Bulkhe

HD-BNC Straight Cable Jack 75 Ohm Bulkhe

Buy Now
RF Connectors / Coaxial Connectors - 034-1123-12G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1123-12G
RF Connectors / Coaxial Connectors 034-1123-12G
RF Connectors / Coaxial Connectors HD-BNC STRT CMP JCK Belden 4855R IP-67

RF Connectors / Coaxial Connectors HD-BNC STRT CMP JCK Belden 4855R IP-67

Buy Now Datasheet
Rf Coaxial, Hd Bnc Jack, 75 Ohm, Cable; Connector Type Amphenol Rf - 71AC1103 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Jack, 75 Ohm, Cable; Connector Type Amphenol Rf
71AC1103
Rf Coaxial, Hd Bnc Jack, 75 Ohm, Cable; Connector Type Amphenol Rf 71AC1103
RF COAXIAL, HD BNC JACK, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4855R; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, HD BNC JACK, 75 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4855R; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3198-ND 034-1123-12G 034-1123-12G 034-1123-12G 71AC1103
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector RF Connectors / Coaxial Connectors Rf Coaxial, Hd Bnc Jack, 75 Ohm, Cable; Connector Type Amphenol Rf
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data