TYPE HN R/A PLUG CRIMP TERMINATION FOR RG-214
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp or Solder
HN-Type Right Angle Clamp Plug for RG-8 RG-9 50 Ohm
RF Connectors / Coaxial Connectors HN R/A(M) CR TERM RG-214
| Amphenol RF | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-6316 | 082-6316-ND | 082-6316 | 082-6316 |
| Product Name | TYPE HN R/A PLUG CRIMP TERMINATION FOR RG-214 | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Right Angle | Right Angle | Right Angle | Right Angle |
| Frequency | 0.000 to 4.000 GHz | ? to 4.000 GHz | ||
| Connector Type | Type N |