N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors N, St Cable Jack for LMR400
RF COAXIAL, N TYPE JACK, 50 OHM, CABLE; Connector Type:N Type; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:LMR-400; Contact Material:Beryllium Copper; Frequency Max:6GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2733-ND | 082-6644 | 082-6644 | 24AC7373 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, N Type Jack, 50 Ohm, Cable; Connector Type Amphenol Rf |
| Connector Type | Type N |