Amphenol Corporation HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE 034-1040

Description
HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danbury, CT, USA
HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE
034-1040
HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE 034-1040
HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 034-1040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
034-1040
RF Coaxial Board Mount Connector 034-1040
HD-BNC Straight PCB Jack 75 Ohm

HD-BNC Straight PCB Jack 75 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1040 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1040
RF Connectors / Coaxial Connectors 034-1040
RF Connectors / Coaxial Connectors HD-BNC 4 leg SQ Vert PCB BH Extended Jack

RF Connectors / Coaxial Connectors HD-BNC 4 leg SQ Vert PCB BH Extended Jack

Buy Now Datasheet

Technical Specifications

  Amphenol RF Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 034-1040 034-1040 034-1040
Product Name HD-BNC STR JACK PCB THROUGH HOLE 4 LEGS RECEPTACLE RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Tee
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1051150-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details