TE Connectivity RF Connectors 1053241-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Bag Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Bag Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1053241-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1053241-1
RF Connectors 1053241-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 11.5 MM  [.453 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Threads RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Comment : Captured Center Contact, Hermetically Sealed Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Bag Product Type Features Connector Product Type : Connector Assembly Connector Seal Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 11.5 MM  [.453 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Threads
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Comment : Captured Center Contact, Hermetically Sealed
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A130877-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A130877-ND
Coaxial Connector (RF) Assemblies A130877-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Solder

Buy Now Datasheet
RF Coaxial Board Mount Connector - 1053241-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
1053241-1
RF Coaxial Board Mount Connector 1053241-1
SMA/QMA RF Connectors

SMA/QMA RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - 1053241-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
1053241-1
Coaxial Connector (RF) Assemblies 1053241-1
CONN SMA RCPT STR 50 OHM SOLDER

CONN SMA RCPT STR 50 OHM SOLDER

Supplier's Site Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 10H7140 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
10H7140
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 10H7140
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1053241-1 A130877-ND 1053241-1 1053241-1 10H7140
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Threaded Panel Mount, Threaded
Frequency 18.000 GHz
Connector Type SMA SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0100-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
Headers, Male Pins - A28577-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Ribbon Cable Connectors - 102160-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26825-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers