Amphenol RF Coaxial Connector (RF) Assemblies 034-5043

Description
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet
Description
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3298-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3298-ND
Coaxial Connector (RF) Assemblies ARF3298-ND
BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp

BNC, HD Connector Jack, Female Socket 50Ohm Panel Mount Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-5043 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5043
RF Coaxial Cable Mount Connector 034-5043
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf - 80AC9053 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf
80AC9053
Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf 80AC9053
RF COAXIAL, HD BNC JACK, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, HD BNC JACK, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:0.086" Semi Rigid; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-5043 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5043
RF Connectors / Coaxial Connectors 034-5043
RF Connectors / Coaxial Connectors HD-BNC Strgt Sldr Jk .085 Conformable Cbl

RF Connectors / Coaxial Connectors HD-BNC Strgt Sldr Jk .085 Conformable Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3298-ND 034-5043 80AC9053 034-5043
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Rf Coaxial, Hd Bnc Jack, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5462481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details