Amphenol RF Connectors 082-24

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
082-24
Connectors 082-24
RF Connector

RF Connector

Buy Now
RF Coaxial Panel Mount Connector - 082-24 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
082-24
RF Coaxial Panel Mount Connector 082-24
UG-58/U N-Type Straight Jack Solder Cup Panel Mount 50 Ohm

UG-58/U N-Type Straight Jack Solder Cup Panel Mount 50 Ohm

Supplier's Site
RF Connectors / Coaxial Connectors - 082-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
082-24
RF Connectors / Coaxial Connectors 082-24
RF Connectors / Coaxial Connectors N PANEL RECEPTACLE UG-58/U

RF Connectors / Coaxial Connectors N PANEL RECEPTACLE UG-58/U

Buy Now Datasheet
Rf/coaxial, N Receptacle, 50 Ohm, Solder; Connector Type Amphenol Rf - 59K0524 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Receptacle, 50 Ohm, Solder; Connector Type Amphenol Rf
59K0524
Rf/coaxial, N Receptacle, 50 Ohm, Solder; Connector Type Amphenol Rf 59K0524
RF/COAXIAL, N RECEPTACLE, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes

RF/COAXIAL, N RECEPTACLE, 50 OHM, SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:11GHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 082-24 082-24 082-24 59K0524
Product Name Connectors RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, N Receptacle, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
In-Series Adapters - 1053488-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details