Amphenol Corporation HD-BNC PLUG STR 50 OHM RG-178 CABLE 034-5011

Description
HD-BNC PLUG STR 50 OHM RG-178 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD-BNC PLUG STR 50 OHM RG-178 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC PLUG STR 50 OHM RG-178 CABLE - 034-5011 - Amphenol RF
Danbury, CT, USA
HD-BNC PLUG STR 50 OHM RG-178 CABLE
034-5011
HD-BNC PLUG STR 50 OHM RG-178 CABLE 034-5011
HD-BNC PLUG STR 50 OHM RG-178 CABLE Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD-BNC PLUG STR 50 OHM RG-178 CABLE
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
BNC Connector - 034-5011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-5011
BNC Connector 034-5011
HD-BNC Straight Cable Plug 50 Ohm

HD-BNC Straight Cable Plug 50 Ohm

Buy Now
RF Coaxial Cable Mount Connector - 034-5011 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-5011
RF Coaxial Cable Mount Connector 034-5011
HD-BNC Straight Crimp Plug for RG-178 Cable 50 Ohm

HD-BNC Straight Crimp Plug for RG-178 Cable 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF2102-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF2102-ND
Coaxial Connector (RF) Assemblies ARF2102-ND
BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC, HD Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf - 90W0183 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf
90W0183
Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf 90W0183
CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

CONNECTOR, HD BNC, PLUG, 50 OHM, CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178; Contact Material:Phosphor Bronze; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-5011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-5011
RF Connectors / Coaxial Connectors 034-5011
RF Connectors / Coaxial Connectors HD-BNC Male Straight RG-178 50 Ohm

RF Connectors / Coaxial Connectors HD-BNC Male Straight RG-178 50 Ohm

Buy Now

Technical Specifications

  Amphenol RF Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 034-5011 034-5011 034-5011 ARF2102-ND 90W0183 034-5011
Product Name HD-BNC PLUG STR 50 OHM RG-178 CABLE BNC Connector RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Connector, Hd Bnc, Plug, 50 Ohm, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Frequency 0.000 to 6.000 GHz ? to 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data