RF Connector N-Type Straight Solder Plug
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF COAX CONNECTOR, TYPE N, PLUG, 50 OHM; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:0.085" Conformable, 0.085" Semi Rigid; Frequency Max:18GHz RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 082-6686 | 082-6686 | 115-082-6686-ND | 82AH0972 |
| Product Name | N-Type Connector | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | Rf Coax Connector, Type N, Plug, 50 Ohm; Connector Type Amphenol Rf |
| Connector Type | Type N |