Amphenol Corporation Coaxial Connector (RF) Assemblies 034-1061

Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet
Description
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF3169-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF3169-ND
Coaxial Connector (RF) Assemblies ARF3169-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1061 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1061
RF Coaxial Cable Mount Connector 034-1061
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
BNC Connector - 034-1061 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
034-1061
BNC Connector 034-1061
HD-BNC Right Angle Cable Plug 75 Ohm

HD-BNC Right Angle Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
034-1061
Connectors 034-1061
RF Connector

RF Connector

Buy Now
Rf Coaxial, Hd-Bnc Plug, R/a, 75 Ohm; Connector Type Amphenol Rf - 67AC6077 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd-Bnc Plug, R/a, 75 Ohm; Connector Type Amphenol Rf
67AC6077
Rf Coaxial, Hd-Bnc Plug, R/a, 75 Ohm; Connector Type Amphenol Rf 67AC6077
RF COAXIAL, HD-BNC PLUG, R/A, 75 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 179DT, RG179; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF COAXIAL, HD-BNC PLUG, R/A, 75 OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 179DT, RG179; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 034-1061 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1061
RF Connectors / Coaxial Connectors 034-1061
RF Connectors / Coaxial Connectors R ANG CRMP PLG 179DT 75 OHM

RF Connectors / Coaxial Connectors R ANG CRMP PLG 179DT 75 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF3169-ND 034-1061 034-1061 67AC6077 034-1061
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector Rf Coaxial, Hd-Bnc Plug, R/a, 75 Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type BNC BNC
Unlock Full Specs
to access all available technical data