Amphenol Corporation HD BNC Str Plug For BELDEN 1855A Cable 034-1026

Description
HD BNC Str Plug For BELDEN 1855A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
HD BNC Str Plug For BELDEN 1855A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD BNC Str Plug For BELDEN 1855A Cable - 034-1026 - Amphenol RF
Danbury, CT, USA
HD BNC Str Plug For BELDEN 1855A Cable
034-1026
HD BNC Str Plug For BELDEN 1855A Cable 034-1026
HD BNC Str Plug For BELDEN 1855A Cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

HD BNC Str Plug For BELDEN 1855A Cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
Singapore, Singapore
75 OHM Electronic Connector
437-034-1026
75 OHM Electronic Connector 437-034-1026
CONN HDBNC PLUG STR 75 OHM CRIMP Product overview: 034-1026 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-034-1026 can be used for catalog matching and distributor lookup.

CONN HDBNC PLUG STR 75 OHM CRIMP Product overview: 034-1026 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-034-1026 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ARF1753-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1753-ND
Coaxial Connector (RF) Assemblies ARF1753-ND
BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 034-1026 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
034-1026
RF Coaxial Cable Mount Connector 034-1026
HD-BNC Straight Crimp Plug for Belden 1855A Cable 75 Ohm

HD-BNC Straight Crimp Plug for Belden 1855A Cable 75 Ohm

Supplier's Site Datasheet
Swedesboro, NJ, United States
BNC Connector
034-1026
BNC Connector 034-1026
HD-BNC HDBNC PLG Belden 1855A

HD-BNC HDBNC PLG Belden 1855A

Buy Now
Swedesboro, NJ, United States
Connectors
034-1026
Connectors 034-1026
RF Connector

RF Connector

Buy Now
Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf - 25T1742 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf
25T1742
Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf 25T1742
RF CONNECTOR, HD BNC STR PLUG, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

RF CONNECTOR, HD BNC STR PLUG, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Coaxial, Hd Bnc, Straight Plug, 75Ohm; Connector Type Amphenol - 58T5304 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Hd Bnc, Straight Plug, 75Ohm; Connector Type Amphenol
58T5304
Rf Coaxial, Hd Bnc, Straight Plug, 75Ohm; Connector Type Amphenol 58T5304
RF COAXIAL, HD BNC, STRAIGHT PLUG, 75OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

RF COAXIAL, HD BNC, STRAIGHT PLUG, 75OHM; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A; Contact Material:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 034-1026 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
034-1026
RF Connectors / Coaxial Connectors 034-1026
RF Connectors / Coaxial Connectors BNC Male 75 Ohms

RF Connectors / Coaxial Connectors BNC Male 75 Ohms

Buy Now Datasheet

Technical Specifications

  Amphenol RF ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 034-1026 437-034-1026 ARF1753-ND 034-1026 034-1026 25T1742 58T5304 034-1026
Product Name HD BNC Str Plug For BELDEN 1855A Cable 75 OHM Electronic Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector BNC Connector Rf Connector, Hd Bnc Str Plug, 75 Ohm, Crimp; Connector Type Amphenol Rf Rf Coaxial, Hd Bnc, Straight Plug, 75Ohm; Connector Type Amphenol RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight; Straight Plug Straight
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data