Taoglas Rf Antenna GW.34.5153

Description
EXTERNAL BRACKET MOUNT NFC ANTEN Product overview: GW.34.5153 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.34.5153 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EXTERNAL BRACKET MOUNT NFC ANTEN Product overview: GW.34.5153 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.34.5153 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-GW.34.5153 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Antenna
875-GW.34.5153
Rf Antenna 875-GW.34.5153
EXTERNAL BRACKET MOUNT NFC ANTEN Product overview: GW.34.5153 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.34.5153 can be used for catalog matching and distributor lookup.

EXTERNAL BRACKET MOUNT NFC ANTEN Product overview: GW.34.5153 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-GW.34.5153 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
GW.34.5153
RF/IF and RFID - RF Antennas GW.34.5153
Win Source Part Number: 1173782-GW.34.5153 Category: RF/IF and RFID>RF Antennas Termination: RP-SMA Male Package: Bag Applications: Wi-Fi Standard Package: 1 Power - Max: 1 W Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 7.795" (198.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Whip, Tilt Number of Bands: 1 Gain: 4.22dBi, 5.89dBi RF Family/Standard: WiFi Mounting Type: Connector Mount ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.71.0000 Mfr: Taoglas Limited Other Names: 931-GW.34.5153 Base Product Number: GW.34

Win Source Part Number: 1173782-GW.34.5153
Category: RF/IF and RFID>RF Antennas
Termination: RP-SMA Male
Package: Bag
Applications: Wi-Fi
Standard Package: 1
Power - Max: 1 W
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 7.795" (198.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Whip, Tilt
Number of Bands: 1
Gain: 4.22dBi, 5.89dBi
RF Family/Standard: WiFi
Mounting Type: Connector Mount
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.71.0000
Mfr: Taoglas Limited
Other Names: 931-GW.34.5153
Base Product Number: GW.34

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
GW.34.5153
Antenna Unit GW.34.5153
The Taoglas GW.34 is a 2.4 & 5.8GHz Wi-Fi terminal mount dipole antenna. At just 198mm in height and 13mm indiameter, the robust TPEE enclosure can be mounted straight or at right angle to the device with its hinged RPSMA(M) connector. It is ideal for applications such as Bluetooth, BLE, ZigBee and Wireless LAN. The GW.82,designed for superior performance and reliability, has an omnidirectional radiation pattern and extremely highefficiency and gain on both the 2.4 & 5.8GHz bands.

The Taoglas GW.34 is a 2.4 & 5.8GHz Wi-Fi terminal mount dipole antenna. At just 198mm in height and 13mm indiameter, the robust TPEE enclosure can be mounted straight or at right angle to the device with its hinged RPSMA(M) connector. It is ideal for applications such as Bluetooth, BLE, ZigBee and Wireless LAN. The GW.82,designed for superior performance and reliability, has an omnidirectional radiation pattern and extremely highefficiency and gain on both the 2.4 & 5.8GHz bands.

Supplier's Site Datasheet
RF Antennas - 931-GW.34.5153-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4.22dBi, 5.89dBi RP-SMA Male Connector Mount

2.45GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4.22dBi, 5.89dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - GW.34.5153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GW.34.5153
RF Antennas GW.34.5153
2.45GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4.22dBi, 5.89dBi RP-SMA Male Connector Mount

2.45GHz Wi-Fi Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 4.22dBi, 5.89dBi RP-SMA Male Connector Mount

Buy Now
Rf Antenna, Dipole, 2.5Ghz, Rp Sma Conn Rohs Compliant Taoglas - 36AJ3679 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Dipole, 2.5Ghz, Rp Sma Conn Rohs Compliant Taoglas
36AJ3679
Rf Antenna, Dipole, 2.5Ghz, Rp Sma Conn Rohs Compliant Taoglas 36AJ3679
RF ANTENNA, DIPOLE, 2.5GHZ, RP SMA CONN ROHS COMPLIANT: YES

RF ANTENNA, DIPOLE, 2.5GHZ, RP SMA CONN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
GW.34.5153
Antennas GW.34.5153
Antennas 5dBi 2.4GHz Dipole RP-SMA(M) Hinged

Antennas 5dBi 2.4GHz Dipole RP-SMA(M) Hinged

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-GW.34.5153 GW.34.5153 GW.34.5153 931-GW.34.5153-ND GW.34.5153 36AJ3679 GW.34.5153
Product Name Rf Antenna RF/IF and RFID - RF Antennas Antenna Unit RF Antennas RF Antennas Rf Antenna, Dipole, 2.5Ghz, Rp Sma Conn Rohs Compliant Taoglas Antennas
Applications RF Testing Modem or Wireless Network; Wi-Fi Wi-Fi
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz 2450.0 MHz
Technology Type Whip, Tilt Whip Whip Whip; Whip, Tilt
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
868MHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8683R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers