Win Source Part Number: 1185036-IS.04.B.3011
Category: RF/IF and RFID>RF Antennas
Termination: SMA Male
Package: Bulk
Ingress Protection: IP69K
Standard Package: 10
Power - Max: 10 W
Frequency Range: 868MHz ~ 870MHz
Return Loss: -21.93dB
Height (Max): 1.142" (29.00mm)
Frequency Group: UHF (300MHz ~ 1GHz)
Frequency (Center/Band): 869MHz
Antenna Type: Dome
Number of Bands: 1
VSWR: 2.5
Gain: 2.09dBi
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: IS04B301111,931-1112
Base Product Number: IS.04
PERMANENT MOUNT 868MHZ ANTENNA
869MHz Dome RF Antenna 868MHz ~ 870MHz 2.09dBi SMA Male Panel Mount
The 868MHz Hercules ISM antenna is a high performance steel thread-mount ISM antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain across all bands ensures constant reception and transmission. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29 mm height it complies with the latest EU height restrictions directives for roof-mounted objects, with a diameter of 52 mm. Designed to not catch on treebranches. The antenna can be mounted on metal structures..
RF ANT 869MHZ DOME SMA MALE PAN Product overview: IS.04.B.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 869MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 869MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-IS.04.B.301111 can be used for catalog matching and distributor lookup.
869MHz Dome RF Antenna 868MHz ~ 870MHz 2.09dBi SMA Male Panel Mount
DOME ANTENNA, 868-870MHZ, 2.09DBI; Antenna Type:Dome; Frequency Min:868MHz; Frequency Max:870MHz; Antenna Mounting:Screw; Gain:2.09dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas 868MHz Screw Mnt RG174 SMA(M)
| Win Source Electronics | RS Components, Ltd. | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | IS.04.B.301111 | 2884605 | 931-1112-ND | IS.04.B.301111 | 875-IS.04.B.301111 | IS.04.B.301111 | 72AC5816 | IS.04.B.301111 |
| Product Name | RF/IF and RFID - RF Antennas | Multi-Band Antennas | RF Antennas | Antenna Unit | 869MHZ Rf Antenna | RF Antennas | Dome Antenna, 868-870Mhz, 2.09Dbi; Antenna Type Taoglas | Antennas |
| Applications | Multi-band | RF Antennas | RF Testing | |||||
| Primary Frequency Range | 868.0 to ? MHz | 869.0 MHz | 868.0 to 870.0 MHz | 868.0 to 870.0 MHz | ||||
| Gain | 2.1 dB | 2.09 dB | 1.98 dB | 2.09 dB | ||||
| Form Factor / Mounting | External |