Maxtena Inc. Antenna Unit M1516HCT-P-SMA

Description
L1 GPS GLONASS Passive Antenna. The M1516HCT-P-SMA is a dual band, high performance antenna designed for both GPS and GLONASS, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1516HCT-P-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67 when mounted for added protection. This product is ideal for applications requiring high quality reception of both GPS and GLONASS signals.
Request a Quote Datasheet
Description
L1 GPS GLONASS Passive Antenna. The M1516HCT-P-SMA is a dual band, high performance antenna designed for both GPS and GLONASS, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1516HCT-P-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67 when mounted for added protection. This product is ideal for applications requiring high quality reception of both GPS and GLONASS signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - M1516HCT-P-SMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
M1516HCT-P-SMA
Antenna Unit M1516HCT-P-SMA
L1 GPS GLONASS Passive Antenna. The M1516HCT-P-SMA is a dual band, high performance antenna designed for both GPS and GLONASS, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1516HCT-P-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67 when mounted for added protection. This product is ideal for applications requiring high quality reception of both GPS and GLONASS signals.

L1 GPS GLONASS Passive Antenna. The M1516HCT-P-SMA is a dual band, high performance antenna designed for both GPS and GLONASS, and built on Maxtena proprietary Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. The M1516HCT-P-SMA is a screw-on design, featuring an integrated SMA connector. The ultra light design is rated IP-67 when mounted for added protection. This product is ideal for applications requiring high quality reception of both GPS and GLONASS signals.

Supplier's Site
Antenna, Gps/glonass, 1.575/1.6Ghz, Sma; Antenna Type Maxtena - 52Y3284 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps/glonass, 1.575/1.6Ghz, Sma; Antenna Type Maxtena
52Y3284
Antenna, Gps/glonass, 1.575/1.6Ghz, Sma; Antenna Type Maxtena 52Y3284
ANTENNA, GPS/GLONASS, 1.575/1.6GHZ, SMA; Antenna Type:GPS / Glonass; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:SMA Connector; Gain:1.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right RoHS Compliant: Yes

ANTENNA, GPS/GLONASS, 1.575/1.6GHZ, SMA; Antenna Type:GPS / Glonass; Frequency Min:-; Frequency Max:1.575GHz; Antenna Mounting:SMA Connector; Gain:1.5dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right RoHS Compliant: Yes

Supplier's Site Datasheet
L1 GPS GLONASS Passive Antenna, max 1602 MHz - M1516HCT-P-SMA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
L1 GPS GLONASS Passive Antenna, max 1602 MHz
M1516HCT-P-SMA
L1 GPS GLONASS Passive Antenna, max 1602 MHz M1516HCT-P-SMA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas Antennas
Product Number M1516HCT-P-SMA 52Y3284 M1516HCT-P-SMA
Product Name Antenna Unit Antenna, Gps/glonass, 1.575/1.6Ghz, Sma; Antenna Type Maxtena L1 GPS GLONASS Passive Antenna, max 1602 MHz
Polarization Right Hand Circular
Primary Frequency Range 1575.0 to 1602.0 MHz ? to 1575.0 MHz
Gain 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

3G 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-WC2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2.5 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers