440MHz CDMA Flat Bar RF Antenna 410MHz ~ 470MHz 2dBi SMA Male Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
440MHz CDMA Flat Bar RF Antenna 410MHz ~ 470MHz 2dBi SMA Male Adhesive
Antennas 400-470MHz Adhesiv RG174 SMA(M)
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1234-ND | ISA.06.A.301111 | ISA.06.A.301111 | ISA.06.A.301111 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA | CDMA | ||
| Primary Frequency Range | 440.0 MHz | 410.0 to 470.0 MHz | ||
| Gain | 2 dB | 1.2 dB | ||
| Technology Type | Flat Bar | External | Flat Bar |
Right hand circular polarised