Taoglas Antenna Unit FXP74.07.0100A

Description
The FXP.74 Black Diamond is a small ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Zigbee and Wi-Fi single band application. The FXP.74 has a peak gain of 4dBi at 2.4GHz and efficiencies of above 50%.
Request a Quote Datasheet
Description
The FXP.74 Black Diamond is a small ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Zigbee and Wi-Fi single band application. The FXP.74 has a peak gain of 4dBi at 2.4GHz and efficiencies of above 50%.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FXP74.07.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP74.07.0100A
Antenna Unit FXP74.07.0100A
The FXP.74 Black Diamond is a small ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Zigbee and Wi-Fi single band application. The FXP.74 has a peak gain of 4dBi at 2.4GHz and efficiencies of above 50%.

The FXP.74 Black Diamond is a small ultra-low profile antenna for 2.4GHz band that includes Bluetooth, Zigbee and Wi-Fi single band application. The FXP.74 has a peak gain of 4dBi at 2.4GHz and efficiencies of above 50%.

Supplier's Site Datasheet
RF Antennas - 931-1224-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1224-ND
RF Antennas 931-1224-ND
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
2.4GHz 5W Rf Antenna - 875-FXP74.07.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 5W Rf Antenna
875-FXP74.07.0100A
2.4GHz 5W Rf Antenna 875-FXP74.07.0100A
2.4GHz Chip Antenna, 5W, 50R, Adhesive Mount Product overview: FXP74.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP74.07.0100A can be used for catalog matching and distributor lookup.

2.4GHz Chip Antenna, 5W, 50R, Adhesive Mount Product overview: FXP74.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP74.07.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hong Kong, China
RF ANT 2.4GHZ FLAT PATCH CAB ADH
774-FXP74.07.0100A
RF ANT 2.4GHZ FLAT PATCH CAB ADH 774-FXP74.07.0100A
RF ANT 2.4GHZ FLAT PATCH CAB ADH

RF ANT 2.4GHZ FLAT PATCH CAB ADH

Supplier's Site
Pcb Antenna, 2.4-2.4835Ghz, 4Dbi; Antenna Type Taoglas - 72AC5760 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.4-2.4835Ghz, 4Dbi; Antenna Type Taoglas
72AC5760
Pcb Antenna, 2.4-2.4835Ghz, 4Dbi; Antenna Type Taoglas 72AC5760
PCB ANTENNA, 2.4-2.4835GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:2; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Black RoHS Compliant: Yes

PCB ANTENNA, 2.4-2.4835GHZ, 4DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:4dBi; VSWR:2; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz Flex PCB 1.13 U.FL

Antennas 2.4GHz Flex PCB 1.13 U.FL

Buy Now Datasheet
RF Antennas - FXP74.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP74.07.0100A
RF Antennas FXP74.07.0100A
2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 4dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number FXP74.07.0100A 931-1224-ND 875-FXP74.07.0100A 774-FXP74.07.0100A 72AC5760 FXP74.07.0100A FXP74.07.0100A
Product Name Antenna Unit RF Antennas 2.4GHz 5W Rf Antenna RF ANT 2.4GHZ FLAT PATCH CAB ADH Pcb Antenna, 2.4-2.4835Ghz, 4Dbi; Antenna Type Taoglas Antennas RF Antennas
Polarization Linear Linear
Primary Frequency Range 2401.0 to 2483.5 MHz 2400.0 MHz 2400.0 to 2483.5 MHz
Gain 4 dB 4 dB 4 dB
VSWR 2 :1 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 1367703 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details