Taoglas 2.4GHz 5W Rf Antenna FXP73.07.0100A

Description
2.4GHz Slot Antenna, 5W, 47x7x0.1mm, 50R, 2.5dB Gain Product overview: FXP73.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.07.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.4GHz Slot Antenna, 5W, 47x7x0.1mm, 50R, 2.5dB Gain Product overview: FXP73.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.07.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4GHz 5W Rf Antenna - 875-FXP73.07.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHz 5W Rf Antenna
875-FXP73.07.0100A
2.4GHz 5W Rf Antenna 875-FXP73.07.0100A
2.4GHz Slot Antenna, 5W, 47x7x0.1mm, 50R, 2.5dB Gain Product overview: FXP73.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.07.0100A can be used for catalog matching and distributor lookup.

2.4GHz Slot Antenna, 5W, 47x7x0.1mm, 50R, 2.5dB Gain Product overview: FXP73.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP73.07.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - FXP73.07.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP73.07.0100A
Antenna Unit FXP73.07.0100A
The FXP73 Blue Diamond 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4 GHz. This antenna has been designed with a specific solution to cover the current market applications that require rectangular form-factor, with easy installation through a cable connection.

The FXP73 Blue Diamond 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4 GHz. This antenna has been designed with a specific solution to cover the current market applications that require rectangular form-factor, with easy installation through a cable connection.

Supplier's Site Datasheet
RF Antennas - 931-1076-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1076-ND
RF Antennas 931-1076-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Pcb Antenna, 2.4835Ghz, 2.5Dbi; Antenna Type Taoglas - 72AC5759 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 2.4835Ghz, 2.5Dbi; Antenna Type Taoglas
72AC5759
Pcb Antenna, 2.4835Ghz, 2.5Dbi; Antenna Type Taoglas 72AC5759
PCB ANTENNA, 2.4835GHZ, 2.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Blue RoHS Compliant: Yes

PCB ANTENNA, 2.4835GHZ, 2.5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:2.5dBi; VSWR:2; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - FXP73.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP73.07.0100A
RF Antennas FXP73.07.0100A
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 2.5dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas 2.4GHz Flex PCB 1.13 U.FL

Antennas 2.4GHz Flex PCB 1.13 U.FL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-FXP73.07.0100A FXP73.07.0100A 931-1076-ND 72AC5759 FXP73.07.0100A FXP73.07.0100A
Product Name 2.4GHz 5W Rf Antenna Antenna Unit RF Antennas Pcb Antenna, 2.4835Ghz, 2.5Dbi; Antenna Type Taoglas RF Antennas Antennas
Applications RF Testing Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Polarization Linear Linear
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz 2400.0 to 2483.5 MHz
Gain 2.5 dB 2.5 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers