915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz -3dBi Solder Surface Mount
915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz -3dBi Solder Surface Mount
915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz -3dBi Solder Surface Mount
The ILA.09 is a new 915 MHz ISM band embedded ceramic loop antenna from Taoglas featuring good efficiency of 55% at the center of the band. It is the perfect solution for the growing number of devices using the 915MHz band such as Sigfox and LoRa pplications in the US, or in metering application.
Antennas 915MHz Ceramic Loop Antenna
915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 902MHz ~ 928MHz -3dBi Solder Surface Mount
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1474-1-ND | ILA.09 | ILA.09 | ILA.09 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas |
| Applications | ISM, LoRa, LPWAN, Sigfox | ISM, LoRa, LPWAN, Sigfox | ||
| Primary Frequency Range | 915.0 MHz | 902.0 to 928.0 MHz | ||
| Gain | -3 dB | 0.3900 dB | ||
| Form Factor / Mounting | Internal |