Taoglas Antenna Unit FW.24.NTY.M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FW.24.NTY.M - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FW.24.NTY.M
Antenna Unit FW.24.NTY.M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1415-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1415-ND
RF Antennas 931-1415-ND
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.5dBi N Type Male Connector Mount

2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.5dBi N Type Male Connector Mount

Buy Now Datasheet
RF Antennas - FW.24.NTY.M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FW.24.NTY.M
RF Antennas FW.24.NTY.M
2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.5dBi N Type Male Connector Mount

2.4GHz Bluetooth, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 4.5dBi N Type Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
FW.24.NTY.M
Antennas FW.24.NTY.M
Antennas Meteor-2.4GHz Flexible Whip Ant

Antennas Meteor-2.4GHz Flexible Whip Ant

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number FW.24.NTY.M 931-1415-ND FW.24.NTY.M FW.24.NTY.M
Product Name Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz 2400.0 MHz
Gain 4.48 dB 4.5 dB
VSWR 2 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766677P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Bilogical Antenna - Model SAS-521-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers