PCTEL, Inc. Antenna Unit GPSGSMSMMSMA

Description
The GPSGSMSMMSMA multi-band GPS antenna provides omnidirectional coverage of GSM frequencies from 824-896 MHz and 1710-1990 MHz plus GPS L1 vehicle tracking support. This low profile antenna is designed for permanent roof top vehicular installations. It is ideal for mass transit applications requiring voice coverage and GPS tracking to improve operational dispatch and schedule maintenance efficiencies. The antenna's very low profile design minimizes its exposure to theft or vandalism.
Request a Quote Datasheet
Description
The GPSGSMSMMSMA multi-band GPS antenna provides omnidirectional coverage of GSM frequencies from 824-896 MHz and 1710-1990 MHz plus GPS L1 vehicle tracking support. This low profile antenna is designed for permanent roof top vehicular installations. It is ideal for mass transit applications requiring voice coverage and GPS tracking to improve operational dispatch and schedule maintenance efficiencies. The antenna's very low profile design minimizes its exposure to theft or vandalism.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - GPSGSMSMMSMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
GPSGSMSMMSMA
Antenna Unit GPSGSMSMMSMA
The GPSGSMSMMSMA multi-band GPS antenna provides omnidirectional coverage of GSM frequencies from 824-896 MHz and 1710-1990 MHz plus GPS L1 vehicle tracking support. This low profile antenna is designed for permanent roof top vehicular installations. It is ideal for mass transit applications requiring voice coverage and GPS tracking to improve operational dispatch and schedule maintenance efficiencies. The antenna's very low profile design minimizes its exposure to theft or vandalism.

The GPSGSMSMMSMA multi-band GPS antenna provides omnidirectional coverage of GSM frequencies from 824-896 MHz and 1710-1990 MHz plus GPS L1 vehicle tracking support. This low profile antenna is designed for permanent roof top vehicular installations. It is ideal for mass transit applications requiring voice coverage and GPS tracking to improve operational dispatch and schedule maintenance efficiencies. The antenna's very low profile design minimizes its exposure to theft or vandalism.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number GPSGSMSMMSMA
Product Name Antenna Unit
Polarization Linear; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1408074 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 1700.0 to ? MHz
View Details