Ethertronics Inc., U.S.A. Antenna Unit ETH-MMW-1000

Description
Self-Contained Movable System Compact and portable, the Ethertronics® ETH-MMW-1000 frees up space in laboratories and production environments. The system integrates its Gigahertz Control Unit, Measurement PC and welcomes a Vector Network Analyzer, a Spectrum Analyzer or a Radiocom Tester. Easily installed into a new or existing construction, the moveable chassis can be relocated within a test facility. Accurate and Cost Effective Far-Field Measurement System The Ethertronics® ETH-MMW-1000 includes a distributed axis positioning system, consisting of:• An azimuth mast rotator for rotating the DUT about the Phi axis• A Theta ring positioner for elevating the measurement Horns around the DUT.Each measurement frequency band uses a dedicated RF path (High Performance RF cables, rectangular waveguides and Horns…).The fully anechoic enclosure provides a shielded environment over a very wide frequency range (from 18 GHz to 75 GHz) and insures stable gain and phase measurement results
Request a Quote Datasheet
Description
Self-Contained Movable System Compact and portable, the Ethertronics® ETH-MMW-1000 frees up space in laboratories and production environments. The system integrates its Gigahertz Control Unit, Measurement PC and welcomes a Vector Network Analyzer, a Spectrum Analyzer or a Radiocom Tester. Easily installed into a new or existing construction, the moveable chassis can be relocated within a test facility. Accurate and Cost Effective Far-Field Measurement System The Ethertronics® ETH-MMW-1000 includes a distributed axis positioning system, consisting of:• An azimuth mast rotator for rotating the DUT about the Phi axis• A Theta ring positioner for elevating the measurement Horns around the DUT.Each measurement frequency band uses a dedicated RF path (High Performance RF cables, rectangular waveguides and Horns…).The fully anechoic enclosure provides a shielded environment over a very wide frequency range (from 18 GHz to 75 GHz) and insures stable gain and phase measurement results
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ETH-MMW-1000 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ETH-MMW-1000
Antenna Unit ETH-MMW-1000
Self-Contained Movable System Compact and portable, the Ethertronics® ETH-MMW-1000 frees up space in laboratories and production environments. The system integrates its Gigahertz Control Unit, Measurement PC and welcomes a Vector Network Analyzer, a Spectrum Analyzer or a Radiocom Tester. Easily installed into a new or existing construction, the moveable chassis can be relocated within a test facility. Accurate and Cost Effective Far-Field Measurement System The Ethertronics® ETH-MMW-1000 includes a distributed axis positioning system, consisting of:• An azimuth mast rotator for rotating the DUT about the Phi axis• A Theta ring positioner for elevating the measurement Horns around the DUT.Each measurement frequency band uses a dedicated RF path (High Performance RF cables, rectangular waveguides and Horns…).The fully anechoic enclosure provides a shielded environment over a very wide frequency range (from 18 GHz to 75 GHz) and insures stable gain and phase measurement results

Self-Contained Movable System

Compact and portable, the Ethertronics® ETH-MMW-1000 frees up space in laboratories and production environments. The system integrates its Gigahertz Control Unit, Measurement PC and welcomes a Vector Network Analyzer, a Spectrum Analyzer or a Radiocom Tester. Easily installed into a new or existing construction, the moveable chassis can be relocated within a test facility.

Accurate and Cost Effective Far-Field Measurement System

The Ethertronics® ETH-MMW-1000 includes a distributed axis positioning system, consisting of:• An azimuth mast rotator for rotating the DUT about the Phi axis• A Theta ring positioner for elevating the measurement Horns around the DUT.Each measurement frequency band uses a dedicated RF path (High Performance RF cables, rectangular waveguides and Horns…).The fully anechoic enclosure provides a shielded environment over a very wide frequency range (from 18 GHz to 75 GHz) and insures stable gain and phase measurement results

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number ETH-MMW-1000
Product Name Antenna Unit
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 4dbi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8684PC-5L10CP47-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 4 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details