The Taoglas PCB Antenna operates within the frequency range of 2.4 to 2.4835 GHz and features a gain of 5 dBi. It is designed for applications such as WiFi, ZigBee, Bluetooth, and ISM band communications. The antenna is ground-coupled, allowing for installation in devices with limited clearance between the enclosure and the board, while maintaining performance. It can be mounted above or below the device's board, provided that the radiating elements are free from metal interference. The antenna is RoHS compliant and includes an IPEX MHFI connector, which is compatible with U.FL connectors. The product is suitable for various thicknesses and plastic materials, having been tested with a 1.5 mm thick ABS plastic. The antenna's performance may be affected by the surrounding environment, and it is recommended to consult with Taoglas for testing services to ensure compliance with peak gain limits specified by module manufacturers.
Slot Antenna, 2400MHz Min, 2483.5MHz Max, 5dB Gain, Product overview: FXP72.07.0053A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400MHz, 2483.5MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2400MHz, 2483.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP72.07.0053A can be used for catalog matching and distributor lookup.
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Adhesive
The FXP72 Freedom 2.4GHz Antenna works on WiFi, ZigBee, Bluetooth and ISM band at 2.4GHz. This antenna has been designed with a specific characteristic of having a ground coupling effect in between the antenna and the device’s board, suitable for those de
Antennas 2.4GHz Flx PCB 53mm 1.13 I-PEX U.FL
PCB ANTENNA, 2.4-2.4835GHZ, 5DBI; Antenna Type:PCB; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Antenna Mounting:Adhesive; Gain:5dBi; VSWR:2; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
2.4GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.483.5GHz 5dBi U.FL (UMCC), IPEX MHF1 Adhesive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-FXP72.07.0053A | 931-1075-ND | FXP72.07.0053A | FXP72.07.0053A | 72AC5758 | FXP72.07.0053A |
| Product Name | 2400MHz 2483.5MHz Rf Antenna | RF Antennas | Antenna Unit | Antennas | Pcb Antenna, 2.4-2.4835Ghz, 5Dbi; Antenna Type Taoglas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | |||
| Primary Frequency Range | 2400.0 MHz | 2401.0 to 2483.5 MHz | 2400.0 to 2483.5 MHz | |||
| Gain | 5 dB | 4 dB | 5 dB | |||
| VSWR | 2 :1 | 2 :1 | 2 :1 |