Taoglas 850MHZ 900MHZ Rf Antenna FXP14.09.0100A

Description
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.09.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.09.0100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
850MHZ 900MHZ Rf Antenna - 875-FXP14.09.0100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-FXP14.09.0100A
850MHZ 900MHZ Rf Antenna 875-FXP14.09.0100A
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.09.0100A can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.09.0100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - FXP14.09.0100A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXP14.09.0100A
Antenna Unit FXP14.09.0100A
The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPR

The Taoglas FXP14 Hexa Band Cellular Antenna covers all world-wide bands (850 / 900 / 1700 / 1800 / 1900 / 2100 MHz). These cellular bands are used for different technologies in different countries such as GSM / CDMA / DCS / PCS / WCDMA / UMTS/ HSPA / GPR

Supplier's Site Datasheet
RF Antennas - 931-1057-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1057-ND
RF Antennas 931-1057-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi MMCX Male Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi MMCX Male Adhesive

Buy Now Datasheet
RF Antennas - FXP14.09.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP14.09.0100A
RF Antennas FXP14.09.0100A
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi MMCX Male Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz CDMA, GSM Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi MMCX Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 850/900/1700/1800/ /2100MHz 1.13

Antennas 850/900/1700/1800/ /2100MHz 1.13

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-FXP14.09.0100A FXP14.09.0100A 931-1057-ND FXP14.09.0100A FXP14.09.0100A
Product Name 850MHZ 900MHZ Rf Antenna Antenna Unit RF Antennas RF Antennas Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM CDMA, GSM
Polarization Linear
Primary Frequency Range 850.0 to 2100.0 MHz 850.0 to 2100.0 MHz
Gain 3 dB 1.5 to 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers