This 18mm ceramic GPS/Glonass patch antenna, by means of a double resonance design, has unique wide-band operation over the whole operating bands of GPS and Glonass systems from 1575MHz to 1610MHz. The antenna achieves best in class right hand circularly
1.592GHz 2-Band Ceramic Chip Antenna, 18x18x4mm, 50R Product overview: CGGP.18.4.C.02 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.592GHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.592GHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-CGGP.18.4.C.02 can be used for catalog matching and distributor lookup.
Antennas GPS/GLONASS Patch Antenna
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz 3dBi Pin Adhesive
PATCH ANTENNA, 1.575-1.61GHZ, 3DBI; Antenna Type:Patch; Frequency Min:1.575GHz; Frequency Max:1.61GHz; Antenna Mounting:Adhesive; Gain:3dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product Range:-; RoHS Compliant: Yes
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | CGGP.18.4.C.02 | 875-CGGP.18.4.C.02 | CGGP.18.4.C.02 | CGGP.18.4.C.02 | 72AC5151 |
| Product Name | Antenna Unit | 1.592GHz Rf Antenna | Antennas | RF Antennas | Patch Antenna, 1.575-1.61Ghz, 3Dbi; Antenna Type Taoglas |
| Polarization | Right Hand Circular | ||||
| Primary Frequency Range | 1575.0 to 1610.0 MHz | 1575.0 to 1610.0 MHz | |||
| Gain | 3 dB | 3 dB |