Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
915MHz ISM Whip, Straight RF Antenna 2.7dBi SMA Male Connector Mount
RF ANTENNA, WHIP, 928MHZ, SMA CONN ROHS COMPLIANT: YES
Antennas Meteor-915MHz Flexible Whip SMA(M)
915MHz ISM Whip, Straight RF Antenna 2.7dBi SMA Male Connector Mount
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | FW.95.B.SMA.M | 931-1448-ND | 36AJ3671 | FW.95.B.SMA.M | FW.95.B.SMA.M |
| Product Name | Antenna Unit | RF Antennas | Rf Antenna, Whip, 928Mhz, Sma Conn Rohs Compliant Taoglas | Antennas | RF Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 902.0 to 928.0 MHz | 915.0 MHz | |||
| Gain | 3.75 dB | 2.7 dB | |||
| VSWR | 2 :1 | 2 :1 |