Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.575GHz, 1.591GHz, 1.602GHz, 2.338GHz, 2.338GHz GALILEO, GLONASS, GPS, SDARS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 2.332GHz ~ 2.345GHz, 1.588GHz ~ 1.594GHz, 2.335GHz ~ 2.341GHz 3.4dBi, 3.6dBi, 4.7dBi Pin Adhesive
PATCH ANTENNA, 1.602GHZ, 3.6DBI; Antenna Type:Patch; Frequency Min:-; Frequency Max:1.602GHz; Antenna Mounting:Adhesive / Pin; Gain:3.6dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
Antennas GPS/GLONASS/Galilio SDARS (XM)
1.575GHz, 1.591GHz, 1.602GHz, 2.338GHz, 2.338GHz GALILEO, GLONASS, GPS, SDARS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 2.332GHz ~ 2.345GHz, 1.588GHz ~ 1.594GHz, 2.335GHz ~ 2.341GHz 3.4dBi, 3.6dBi, 4.7dBi Pin Adhesive
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | GPSDSF.35.7.A.08 | 931-1603-ND | 81AC4871 | GPSDSF.35.7.A.08 | GPSDSF.35.7.A.08 |
| Product Name | Antenna Unit | RF Antennas | Patch Antenna, 1.602Ghz, 3.6Dbi; Antenna Type Taoglas | Antennas | RF Antennas |
| Polarization | Left Hand Circular; Right Hand Circular | Circular; Right Hand Circular | |||
| Primary Frequency Range | 1574.4 to 2345.0 MHz | 1575.0 to 2338.0 MHz | ? to 1602.0 MHz | ||
| Gain | 4.7 dB | 3.4 to 4.7 dB | 3.6 dB | ||
| VSWR | 1.92 :1 |