Base Station/Broadcast Transmission Antenna, 400MHz Min, 460MHz Max, Product overview: IS.01.B.305111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, 460MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 400MHz, 460MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-IS.01.B.305111 can be used for catalog matching and distributor lookup.
The IS.01 is a high performance 433MHz thread mount antenna for external use on mesh networks, vehicles and outdoor and indoor assets. It is designed for heavy duty work with extra thick threads. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29mm high it complies with the latest EU directives for vehicle height restrictions, whilst also enabling covert operation with a diameter of 49mm. Range of signal travels up to 300m (see range tests below).
PERMANENT MOUNT 433MHZ ANTENNA
430MHz Dome RF Antenna 400MHz ~ 460MHz 1.6dBi SMA Male Panel Mount
Antennas 433MHz Screw Mnt CFD200 SMA(M)
DOME ANTENNA, 400-460MHZ, 1.6DBI; Antenna Type:Dome; Frequency Min:400MHz; Frequency Max:460MHz; Antenna Mounting:Screw; Gain:1.6dBi; VSWR:1.8; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
430MHz Dome RF Antenna 400MHz ~ 460MHz 1.6dBi SMA Male Panel Mount
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-IS.01.B.305111 | IS.01.B.305111 | 2884604 | 931-1072-ND | IS.01.B.305111 | 72AC5815 | IS.01.B.305111 |
| Product Name | 400MHz 460MHz Rf Antenna | Antenna Unit | Multi-Band Antennas | RF Antennas | Antennas | Dome Antenna, 400-460Mhz, 1.6Dbi; Antenna Type Taoglas | RF Antennas |
| Applications | RF Testing | Multi-band | RF Antennas | ||||
| Polarization | Linear; Horizontal | Linear | |||||
| Primary Frequency Range | 400.0 to 460.0 MHz | 400.0 to ? MHz | 430.0 MHz | 400.0 to 460.0 MHz | |||
| Gain | -2.8 dB | 1.6 dB | 1.6 dB | 1.6 dB |