Maxtena Inc. Antenna Unit M1227HCT-A2-SMA

Description
Rugged L1/L2 GPS GLONASS Active Antenna. The M1227HCT-A2-SMA is Maxtena’s latest high performance Active rugged antenna designed for L1/L2 GPS and GLONASS bands. The antenna is designed for applications requiring greater accuracy than what L1 only antennas can provide. The antenna is built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. It is a screw-on design, featuring an integrated SMA connector. This antenna has superior filtering performance and is rated for 50 V/m out of band interference. The product is ideal for applications requiring minimal integration effort or for retrofitting existing products. The antenna is equipped with an O-ring and its rugged assembly is rated IP-67.
Request a Quote Datasheet
Description
Rugged L1/L2 GPS GLONASS Active Antenna. The M1227HCT-A2-SMA is Maxtena’s latest high performance Active rugged antenna designed for L1/L2 GPS and GLONASS bands. The antenna is designed for applications requiring greater accuracy than what L1 only antennas can provide. The antenna is built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. It is a screw-on design, featuring an integrated SMA connector. This antenna has superior filtering performance and is rated for 50 V/m out of band interference. The product is ideal for applications requiring minimal integration effort or for retrofitting existing products. The antenna is equipped with an O-ring and its rugged assembly is rated IP-67.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - M1227HCT-A2-SMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
M1227HCT-A2-SMA
Antenna Unit M1227HCT-A2-SMA
Rugged L1/L2 GPS GLONASS Active Antenna. The M1227HCT-A2-SMA is Maxtena’s latest high performance Active rugged antenna designed for L1/L2 GPS and GLONASS bands. The antenna is designed for applications requiring greater accuracy than what L1 only antennas can provide. The antenna is built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. It is a screw-on design, featuring an integrated SMA connector. This antenna has superior filtering performance and is rated for 50 V/m out of band interference. The product is ideal for applications requiring minimal integration effort or for retrofitting existing products. The antenna is equipped with an O-ring and its rugged assembly is rated IP-67.

Rugged L1/L2 GPS GLONASS Active Antenna. The M1227HCT-A2-SMA is Maxtena’s latest high performance Active rugged antenna designed for L1/L2 GPS and GLONASS bands. The antenna is designed for applications requiring greater accuracy than what L1 only antennas can provide. The antenna is built on proprietary Maxtena Helicore® technology. This technology provides exceptional pattern control, polarization purity and high efficiency in a very compact form factor. It is a screw-on design, featuring an integrated SMA connector. This antenna has superior filtering performance and is rated for 50 V/m out of band interference. The product is ideal for applications requiring minimal integration effort or for retrofitting existing products. The antenna is equipped with an O-ring and its rugged assembly is rated IP-67.

Supplier's Site
Antenna, 1.217-1.25/1.565-1.61Ghz, Sma; Antenna Type Maxtena - 52Y3283 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 1.217-1.25/1.565-1.61Ghz, Sma; Antenna Type Maxtena
52Y3283
Antenna, 1.217-1.25/1.565-1.61Ghz, Sma; Antenna Type Maxtena 52Y3283
ANTENNA, 1.217-1.25/1.565-1.6 1GHZ, SMA; Antenna Type:GPS / Glonass; Frequency Min:1.565GHz; Frequency Max:1.61GHz; Antenna Mounting:SMA Connector; Gain:28dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right RoHS Compliant: Yes

ANTENNA, 1.217-1.25/1.565-1.61GHZ, SMA; Antenna Type:GPS / Glonass; Frequency Min:1.565GHz; Frequency Max:1.61GHz; Antenna Mounting:SMA Connector; Gain:28dBi; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarisation:Right RoHS Compliant: Yes

Supplier's Site Datasheet
Rugged L1/L2 GPS Glonass Active Antenna - M1227HCT-A2-SMA - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Rugged L1/L2 GPS Glonass Active Antenna
M1227HCT-A2-SMA
Rugged L1/L2 GPS Glonass Active Antenna M1227HCT-A2-SMA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas Antennas
Product Number M1227HCT-A2-SMA 52Y3283 M1227HCT-A2-SMA
Product Name Antenna Unit Antenna, 1.217-1.25/1.565-1.61Ghz, Sma; Antenna Type Maxtena Rugged L1/L2 GPS Glonass Active Antenna
Polarization Right Hand Circular
Primary Frequency Range 1217.0 to 1610.0 MHz 1565.0 to 1610.0 MHz
Gain 30 dB 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2766669 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 698.0 to ? MHz
Gain 6 dB
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers