RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP40.07.0085A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP40.07.0085A can be used for catalog matching and distributor lookup.
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, DCS, PCS Flat Patch RF Antenna 824MHz ~ 896MHz, 1.71GHz ~ 1.99GHz -3.83dBi, -3.83dBi, 1.37dBi, 1.03dBi U.FL (UMCC), IPEX MHF1 Adhesive
The FXP40 is a super small monopole ultra-low profile antenna for GSM850/GSM900/DCS/PC
850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, DCS, PCS Flat Patch RF Antenna 824MHz ~ 896MHz, 1.71GHz ~ 1.99GHz -3.83dBi, -3.83dBi, 1.37dBi, 1.03dBi U.FL (UMCC), IPEX MHF1 Adhesive
PCB ANTENNA, 1.99GHZ, 1.03DBI; Antenna Type:PCB; Frequency Min:1.85GHz; Frequency Max:1.99GHz; Antenna Mounting:Adhesive; Gain:1.03dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas GSM850/GSM900/DCS PCS Flexible
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-FXP40.07.0085A | 931-1327-ND | FXP40.07.0085A | FXP40.07.0085A | 72AC5753 | FXP40.07.0085A |
| Product Name | 850MHZ 900MHZ Rf Antenna | RF Antennas | Antenna Unit | RF Antennas | Pcb Antenna, 1.99Ghz, 1.03Dbi; Antenna Type Taoglas | Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; GSM, DCS, PCS | GSM, DCS, PCS | |||
| Primary Frequency Range | 824.0 to 1990.0 MHz | 850.0 to 1900.0 MHz | 824.0 to 1990.0 MHz | 1850.0 to 1990.0 MHz | ||
| Technology Type | Flat Patch | Patch | Patch; Flat Patch | |||
| Gain | -3.83 to 1.37 dB | 1.37 dB | 1.03 dB |