Taoglas Antenna Unit FW.81.SMA.M

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FW.81.SMA.M - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FW.81.SMA.M
Antenna Unit FW.81.SMA.M
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1196-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1196-ND
RF Antennas 931-1196-ND
135MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

135MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - FW.81.SMA.M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FW.81.SMA.M
RF Antennas FW.81.SMA.M
135MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

135MHz Whip, Straight RF Antenna 0dBi SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
FW.81.SMA.M
Antennas FW.81.SMA.M
Antennas ISM 135MHz Flx Whip

Antennas ISM 135MHz Flx Whip

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number FW.81.SMA.M 931-1196-ND FW.81.SMA.M FW.81.SMA.M
Product Name Antenna Unit RF Antennas RF Antennas Antennas
Polarization Linear
Primary Frequency Range 135.0 MHz 135.0 MHz
Gain 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details