WHITE SYNERGY X - 7IN1 STAGGERED
Synergy X 7in1 Staggered Lengths GNSS
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | RS Components, Ltd. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-MA1557.W.003-ND | 690812 | MA1557.W.003 |
| Product Name | RF Antennas | Multi-Band Antennas | Antenna Unit |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G/5G, BeiDou, Galileo, GLONASS, GNSS, GPS, LTE, QZSS, Wi-Fi | Multi-band | |
| Primary Frequency Range | 657.5 to 6525.0 MHz | 600.0 to ? MHz | |
| Gain | 0.2000 to 9.29 dB | 28 dB | |
| VSWR | 2 :1 |
Vertical