1.575GHz GPS Ceramic Patch RF Antenna -0.5dBic Pin Adhesive
This miniaturized ceramic GPS patch antenna is based on smart XtremeGain™ technology. It is mounted via pin and double-sided adhesive and has been selected as optimal solution for the customer device environment.
1.575GHz GPS Ceramic Patch RF Antenna -0.5dBic Pin Adhesive
Antennas GPS Patch 18*18*2mm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1020-ND | GP.1575.18.2.A.02 | GP.1575.18.2.A.02 | GP.1575.18.2.A.02 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Antennas |
| Applications | GPS; GPS | GPS | ||
| Primary Frequency Range | 1575.0 MHz | 1572.5 to 1577.5 MHz | ||
| Gain | -0.5000 dB | -0.5000 dB | ||
| VSWR | 1.5 :1 | 1.5 :1 |