Taoglas Antenna Unit FXUWB20.01.0100C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - FXUWB20.01.0100C - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXUWB20.01.0100C
Antenna Unit FXUWB20.01.0100C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - FXUWB20.01.0100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXUWB20.01.0100C
RF Antennas FXUWB20.01.0100C
4.05GHz, 7.1GHz, 9.25GHz UWB FlexPIFA RF Antenna 3.1GHz ~ 5GHz, 6GHz ~ 8.2GHz, 8.2GHz ~ 10.3GHz 4.2dBi, 5.8dBi, 6.6dBi SMA Male Surface Mount

4.05GHz, 7.1GHz, 9.25GHz UWB FlexPIFA RF Antenna 3.1GHz ~ 5GHz, 6GHz ~ 8.2GHz, 8.2GHz ~ 10.3GHz 4.2dBi, 5.8dBi, 6.6dBi SMA Male Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas AccuraUWB FXUWB20.01 Ultra Wideband (UWB) Flex Antenna, 100mm 1.37mm SMA(M)

Antennas AccuraUWB FXUWB20.01 Ultra Wideband (UWB) Flex Antenna, 100mm 1.37mm SMA(M)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number FXUWB20.01.0100C FXUWB20.01.0100C FXUWB20.01.0100C
Product Name Antenna Unit RF Antennas Antennas
Polarization Linear
Primary Frequency Range 3100.0 to 10300.0 MHz
Gain 6.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details