Taoglas RF Antennas G21.B.301111

Description
892MHz, 1.9GHz GPS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 1.5dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
892MHz, 1.9GHz GPS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 1.5dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1043-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1043-ND
RF Antennas 931-1043-ND
892MHz, 1.9GHz GPS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 1.5dBi SMA Male Panel Mount

892MHz, 1.9GHz GPS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 1.5dBi SMA Male Panel Mount

Buy Now Datasheet
892MHZ 1.9GHZ Rf Antenna - 875-G21.B.301111 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
892MHZ 1.9GHZ Rf Antenna
875-G21.B.301111
892MHZ 1.9GHZ Rf Antenna 875-G21.B.301111
RF ANT 892MHZ/1.9GHZ DOME SMA ML Product overview: G21.B.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-G21.B.301111 can be used for catalog matching and distributor lookup.

RF ANT 892MHZ/1.9GHZ DOME SMA ML Product overview: G21.B.301111 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-G21.B.301111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Downers Grove, IL, United States
Antenna Unit
G21.B.301111
Antenna Unit G21.B.301111
The G21 (Generation II) Hercules is a high performance steel thread-mount Penta-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain across all bands ensures constant reception and transmission. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29 mm height it complies with the latest EU height restrictions directives for roof-mounted objects, with a diameter of 49 mm. Designed to not catch on tree-branches. This antenna can be mounted on metal structures.

The G21 (Generation II) Hercules is a high performance steel thread-mount Penta-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain across all bands ensures constant reception and transmission. Durable UV resistant ABS housing is resistant to vandalism and direct attack. At only 29 mm height it complies with the latest EU height restrictions directives for roof-mounted objects, with a diameter of 49 mm. Designed to not catch on tree-branches. This antenna can be mounted on metal structures.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2G/3G Screw Mnt CFD200 SMA(M)

Antennas 2G/3G Screw Mnt CFD200 SMA(M)

Buy Now Datasheet
Dome Antenna, 1.92-2.17Ghz, 4.2Dbi; Antenna Type Taoglas - 72AC5788 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 1.92-2.17Ghz, 4.2Dbi; Antenna Type Taoglas
72AC5788
Dome Antenna, 1.92-2.17Ghz, 4.2Dbi; Antenna Type Taoglas 72AC5788
DOME ANTENNA, 1.92-2.17GHZ, 4.2DBI; Antenna Type:Dome; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:4.2dBi; VSWR:3.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

DOME ANTENNA, 1.92-2.17GHZ, 4.2DBI; Antenna Type:Dome; Frequency Min:1.92GHz; Frequency Max:2.17GHz; Antenna Mounting:Screw; Gain:4.2dBi; VSWR:3.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - G21.B.301111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
G21.B.301111
RF Antennas G21.B.301111
892MHz, 1.9GHz GPS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 1.5dBi SMA Male Panel Mount

892MHz, 1.9GHz GPS, GSM, UMTS, WCDMA Dome RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 1.8dBi, 1.5dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1043-ND 875-G21.B.301111 G21.B.301111 G21.B.301111 72AC5788 G21.B.301111
Product Name RF Antennas 892MHZ 1.9GHZ Rf Antenna Antenna Unit Antennas Dome Antenna, 1.92-2.17Ghz, 4.2Dbi; Antenna Type Taoglas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS, WCDMA RF Testing GPS, GSM, UMTS, WCDMA
Primary Frequency Range 892.0 to 1900.0 MHz 824.0 to 2170.0 MHz 824.0 to 2170.0 MHz 1920.0 to 2170.0 MHz
Gain 1.5 to 1.8 dB 4.2 dB
VSWR 3.5 :1 3.5 :1 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers