RF ANT 2.1GHZ FLAT PATCH IPEX Product overview: FXP29.07.0070A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP29.07.0070A can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.1GHz HSPA+, UMTS Flat Patch RF Antenna 1.92GHz ~ 2.17GHz 1.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas 3G UMTS/HSPA+ Flexible PCB Ant
2.1GHz HSPA+, UMTS Flat Patch RF Antenna 1.92GHz ~ 2.17GHz 1.5dBi U.FL (UMCC), IPEX MHF1 Adhesive
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-FXP29.07.0070A | FXP29.07.0070A | 931-1320-ND | FXP29.07.0070A | FXP29.07.0070A |
| Product Name | 2.1GHZ Rf Antenna | Antenna Unit | RF Antennas | Antennas | RF Antennas |
| Applications | RF Testing | Cellular or PCS Terminal; Modem or Wireless Network; HSPA+, UMTS | HSPA+, UMTS | ||
| Primary Frequency Range | 1920.0 to 2170.0 MHz | 1920.0 to 2170.0 MHz | 2100.0 MHz | ||
| Technology Type | Flat Patch | Patch | Patch; Flat Patch | ||
| Polarization | Linear |