2.4GHz, 5.4GHz Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 3.66dBi, 5.33dBi RP-SMA Male Adhesive
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH Product overview: FXP832.03.0458D from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP832.03.0458D can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF ANTENNA, DIPOLE, 6GHZ, RP SMA CONN ROHS COMPLIANT: YES
Antennas 2.4/4.9-6.0GHz Flex PCB RG174 RP-SMA(M)
2.4GHz, 5.4GHz Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 6GHz 3.66dBi, 5.33dBi RP-SMA Male Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1328-ND | 875-FXP832.03.0458D | FXP832.03.0458D | 36AJ3672 | FXP832.03.0458D | FXP832.03.0458D |
| Product Name | RF Antennas | 2.4GHZ 5.4GHZ Rf Antenna | Antenna Unit | Rf Antenna, Dipole, 6Ghz, Rp Sma Conn Rohs Compliant Taoglas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ | RF Testing | Bluetooth, DSRC, V2V, Wi-Fi, Zigbee™ | |||
| Primary Frequency Range | 2400.0 to 5400.0 MHz | 2400.0 to 6000.0 MHz | 2400.0 to 5800.0 MHz | |||
| Gain | 3.66 to 5.33 dB | 5.33 dB | ||||
| Technology Type | Patch | Flat Patch | Patch; Flat Patch |
Vertical