Taoglas RFID Antennas FXR.06.52.0075X.A

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-1421-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
931-1421-ND
RFID Antennas 931-1421-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
Antenna Unit - FXR.06.52.0075X.A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FXR.06.52.0075X.A
Antenna Unit FXR.06.52.0075X.A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RFID Antennas - FXR.06.52.0075X.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
FXR.06.52.0075X.A
RFID Antennas FXR.06.52.0075X.A
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now
Sheung Wan, Hong Kong
Antennas 28AWG Cable ACH(F) NFC Flex ANT

Antennas 28AWG Cable ACH(F) NFC Flex ANT

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1421-ND FXR.06.52.0075X.A FXR.06.52.0075X.A FXR.06.52.0075X.A
Product Name RFID Antennas Antenna Unit RFID Antennas Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2.4GHz/5.8GHz Adhesive Sticker Antenna With 1.13mm Black Cable (L-10CM) + UFL Connector - ET-2458S-5BL10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers