TE Connectivity Antennas FG4503

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 460 Frequency Category : 350 - 520 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 460 Frequency Category : 350 - 520 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4503 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4503
Antennas FG4503
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 460 Frequency Category : 350 - 520 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 460
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 5.15
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - FG4503-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG4503-ND
RF Antennas FG4503-ND
455MHz Whip, Straight RF Antenna 450MHz ~ 460MHz 3dBd N Type Female Bracket Mount

455MHz Whip, Straight RF Antenna 450MHz ~ 460MHz 3dBd N Type Female Bracket Mount

Buy Now Datasheet
Antenna Unit - FG4503 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
FG4503
Antenna Unit FG4503
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - FG4503 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4503
RF Antennas FG4503
455MHz Whip, Straight RF Antenna 450MHz ~ 460MHz 3dBd N Type Female Bracket Mount

455MHz Whip, Straight RF Antenna 450MHz ~ 460MHz 3dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number FG4503 FG4503-ND FG4503 FG4503
Product Name Antennas RF Antennas Antenna Unit RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 460.0 MHz 455.0 MHz
Gain 3 to 6 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2195765-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; ZigBee, Wi-Fi, GNSS, GPS, Bluetooth
Polarization Linear
Primary Frequency Range 1570.0 to 2500.0 MHz
View Details
5 suppliers
Antennas - 2344657-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1513156-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers