Taoglas Antenna Unit G30.B.108111

Description
The G30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands ensures constant reception and transmission. This is vital for today's high data bandwidth applications in video and mobile broadband.
Request a Quote
Description
The G30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands ensures constant reception and transmission. This is vital for today's high data bandwidth applications in video and mobile broadband.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dome Antenna, part number 72AC5789, operates within the frequency range of 2.4 to 2.483 GHz and features a gain of 1.5 dBi. It is designed for screw mounting and has a linear polarization. The antenna supports a maximum input power of 5 watts and has an input impedance of 50 ohms. The voltage standing wave ratio (VSWR) is specified at 3:1, indicating acceptable performance for various applications. This product is RoHS compliant, making it suitable for environmentally conscious projects. The compact design and specifications make it a viable option for engineers seeking a reliable antenna for wireless communication in the specified frequency range.

Datasheet Summary
Powered by GS/AI

The Dome Antenna, part number 72AC5789, operates within the frequency range of 2.4 to 2.483 GHz and features a gain of 1.5 dBi. It is designed for screw mounting and has a linear polarization. The antenna supports a maximum input power of 5 watts and has an input impedance of 50 ohms. The voltage standing wave ratio (VSWR) is specified at 3:1, indicating acceptable performance for various applications. This product is RoHS compliant, making it suitable for environmentally conscious projects. The compact design and specifications make it a viable option for engineers seeking a reliable antenna for wireless communication in the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - G30.B.108111 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
G30.B.108111
Antenna Unit G30.B.108111
The G30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands ensures constant reception and transmission. This is vital for today's high data bandwidth applications in video and mobile broadband.

The G30 Olympian is a high performance screw mount wide-band cellular antenna for external use on vehicles and outdoor assets worldwide. Omni-directional high gain and high efficiency across all bands ensures constant reception and transmission. This is vital for today's high data bandwidth applications in video and mobile broadband.

Supplier's Site Datasheet
RF Antennas - 931-1220-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1220-ND
RF Antennas 931-1220-ND
829MHz, 2.4GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, IMT, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.2dBi, 3.2dBi SMA Male Panel Mount

829MHz, 2.4GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, IMT, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.2dBi, 3.2dBi SMA Male Panel Mount

Buy Now Datasheet
Multi-Band Antennas - 2884458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884458
Multi-Band Antennas 2884458
Olympian G30 4G/3G/2G LTE Permanent Moun

Olympian G30 4G/3G/2G LTE Permanent Moun

Supplier's Site
Sheung Wan, Hong Kong
Antennas Olympian G30 4G/3G/2G LTE Permanent Mount Antenna, 1M RG-316

Antennas Olympian G30 4G/3G/2G LTE Permanent Mount Antenna, 1M RG-316

Buy Now Datasheet
Dome Antenna, 2.4-2.483Ghz, 1.5Dbi; Antenna Type Taoglas - 72AC5789 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 2.4-2.483Ghz, 1.5Dbi; Antenna Type Taoglas
72AC5789
Dome Antenna, 2.4-2.483Ghz, 1.5Dbi; Antenna Type Taoglas 72AC5789
DOME ANTENNA, 2.4-2.483GHZ, 1.5DBI; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Antenna Mounting:Screw; Gain:1.5dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

DOME ANTENNA, 2.4-2.483GHZ, 1.5DBI; Antenna Type:Dome; Frequency Min:2.4GHz; Frequency Max:2.483GHz; Antenna Mounting:Screw; Gain:1.5dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - G30.B.108111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
G30.B.108111
RF Antennas G30.B.108111
829MHz, 2.4GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, IMT, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.2dBi, 3.2dBi SMA Male Panel Mount

829MHz, 2.4GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, IMT, LTE, PCS, UMTS, WCDMA, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 1.2dBi, 3.2dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number G30.B.108111 931-1220-ND 2884458 G30.B.108111 72AC5789 G30.B.108111
Product Name Antenna Unit RF Antennas Multi-Band Antennas Antennas Dome Antenna, 2.4-2.483Ghz, 1.5Dbi; Antenna Type Taoglas RF Antennas
Pattern Type Omni directional
Polarization Linear Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2400.0 MHz 698.0 to ? MHz 2400.0 to 2483.0 MHz
Gain 3.2 dB 1.2 to 3.2 dB 3.2 dB 1.5 dB
VSWR 3 :1 3 :1 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers