Taoglas RF Antennas IDAS.W.001

Description
727.5MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.595GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 699MHz ~ 756MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.17GHz 2.69GHz 7.2dBi, 7.1dBi, 7dBi, 7.1dBi, 7dBi, 7.1dBi Mini-DIN Female Panel Mount
Request a Quote Datasheet
Description
727.5MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.595GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 699MHz ~ 756MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.17GHz 2.69GHz 7.2dBi, 7.1dBi, 7dBi, 7.1dBi, 7dBi, 7.1dBi Mini-DIN Female Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1565-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1565-ND
RF Antennas 931-1565-ND
727.5MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.595GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 699MHz ~ 756MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.17GHz 2.69GHz 7.2dBi, 7.1dBi, 7dBi, 7.1dBi, 7dBi, 7.1dBi Mini-DIN Female Panel Mount

727.5MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.595GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 699MHz ~ 756MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.17GHz 2.69GHz 7.2dBi, 7.1dBi, 7dBi, 7.1dBi, 7dBi, 7.1dBi Mini-DIN Female Panel Mount

Buy Now Datasheet
Antenna Unit - IDAS.W.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
IDAS.W.001
Antenna Unit IDAS.W.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - IDAS.W.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
IDAS.W.001
RF Antennas IDAS.W.001
727.5MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.595GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 699MHz ~ 756MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.17GHz 2.69GHz 7.2dBi, 7.1dBi, 7dBi, 7.1dBi, 7dBi, 7.1dBi Mini-DIN Female Panel Mount

727.5MHz, 892MHz, 1.795GHz, 1.92GHz, 1.94GHz, 2.595GHz DCS, GSM, LTE, PCS, UMTS Module RF Antenna 699MHz ~ 756MHz, 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 2.5GHz ~ 2.17GHz 2.69GHz 7.2dBi, 7.1dBi, 7dBi, 7.1dBi, 7dBi, 7.1dBi Mini-DIN Female Panel Mount

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-1565-ND IDAS.W.001 IDAS.W.001
Product Name RF Antennas Antenna Unit RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 727.5 to 2595.0 MHz 699.0 to 2690.0 MHz
Gain 7 to 7.2 dB 7.6 dB
Technology Type Module External Module
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers