Taoglas Antenna Unit MA183.A.001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MA183.A.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA183.A.001
Antenna Unit MA183.A.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 931-MA183.A.001-ND - DigiKey
Thief River Falls, MN, United States
OLYMPIAN III 3IN1 SCREW MOUNT 1M

OLYMPIAN III 3IN1 SCREW MOUNT 1M

Buy Now Datasheet
Multi-Band Antennas - 690858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690858
Multi-Band Antennas 690858
MA183A001

MA183A001

Supplier's Site
Multi-Band Antennas - 690859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690859
Multi-Band Antennas 690859
MA183A001

MA183A001

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number MA183.A.001 931-MA183.A.001-ND 690858
Product Name Antenna Unit RF Antennas Multi-Band Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G/5G, GNSS, LTE, Wi-Fi Multi-band
Primary Frequency Range 657.5 to 6525.0 MHz 600.0 to ? MHz
Gain 0.4700 to 6.82 dB 6.79 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2675048 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details